Solvent Based Marking Materials
from Ellsworth Adhesives
Henkel Loctite SF 7414 ™ Torque Mark Blue is a fast-drying indicator paste used for detecting movement in the adjustment of parts. Designed for use with nuts, studs, compression fittings, and assemblies after setting. Adheres well to metals such as stainless steel, magnesium, aluminum,... [See More]
- Coating Material: Solvent
- Operating Temperature: -31 to 293
from BELL-MARK Corporation
Solvent and dye base ink, excellent color transfer on absorbent surfaces. Excellent adhesion on a wide variety of materials. [See More]
- Coating Material: Solvent; Dye Based
- Cure / Setting Technology: Film Drying
- Form: Cartridge; Ink; Liquid
- Substrate: Other; Absorbent Surfaces
from Aervoe Industries Incorporated
Cost-effective, provides good visibility in the two-month range [See More]
- Coating Material: Alkyd; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Form: Aerosol; Paint
- Cure Temperature: 50 to 100
from Sherwin-Williams Protective & Marine Coatings
SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]
- Coating Material: Acrylic; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Form: Coating; Liquid; Paint
- Substrate: Concrete; Asphalt
from Sherwin-Williams Protective & Marine Coatings
Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]
- Coating Material: Alkyd; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Form: Coating; Liquid; Paint
- Substrate: Concrete; Asphalt
from Sherwin-Williams Protective & Marine Coatings
Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]
- Coating Material: Acrylic; Resin; Solvent; Acetone-Based
- Cure / Setting Technology: Film Drying
- Form: Coating; Liquid; Paint
- Substrate: Concrete; Asphalt