AL Series Leaf Chain

5 Results
Leaf Chains -- AL 1044
from Emerson Bearing Co.

Leaf Chains are made for high load, slow speed tension linkages. Often they are specified for reciprocating motion lifting devices. The chains are typically supplied to a specific length and connected to a clevis at each end. Leaf chains are available in AL or BL style. The BL is preferred as they... [See More]

  • Leaf Chain Series: AL Series
  • Chain Pitch: 1.25
  • Lacing: 4x4
  • Chain Width: 1.43
Leaf Chains -- AL 1022
from Joint Way International, Inc.

Light Duty [See More]

  • Leaf Chain Series: AL Series
  • Chain Pitch: 1.25
  • Lacing: 2x2
Leaf Chain
from Renold Canada

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design... [See More]

  • Leaf Chain Series: AL Series; BL Series
  • Chain Pitch: 0.5000 to 1.5
  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 6x6; 8x8
  • Chain Width: 0.3150 to 2.5
Leaf Chain -- AL Series
from Renold Jeffrey

Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are... [See More]

  • Leaf Chain Series: AL Series
AL Series Leaf Chain -- AL1022
from U.S. Tsubaki Power Transmission, LLC

New applications should use BL series chain. AL series was removed from the A.N.S.I. B29.8 Leaf chain standard in 1975. [See More]

  • Leaf Chain Series: AL Series
  • Chain Pitch: 1.25
  • Lacing: 2x2
  • Tensile Strength: 22000