4x6 Leaf Chain

6 Results
Leaf Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 8x8
  • Chain Width: 0.4350 to 2.27
  • Chain Pitch: 0.5000 to 0.7500
  • Tensile Strength: 6204 to 53682
Leaf Chains -- BL 1246
from Emerson Bearing Co.

Leaf Chains are made for high load, slow speed tension linkages. Often they are specified for reciprocating motion lifting devices. The chains are typically supplied to a specific length and connected to a clevis at each end. Leaf chains are available in AL or BL style. The BL is preferred as they... [See More]

  • Lacing: 4x6
  • Chain Pitch: 1.5
  • Leaf Chain Series: BL Series
  • Chain Width: 2.42
Leaf Chains -- BL 1046
from Joint Way International, Inc.

Heavy Duty [See More]

  • Lacing: 4x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: BL Series
Leaf Chain
from Renold Canada

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design... [See More]

  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 6x6; 8x8
  • Chain Pitch: 0.5000 to 1.5
  • Leaf Chain Series: AL Series; BL Series
  • Chain Width: 0.3150 to 2.5
Leaf Chain -- Lifting Chain
from Renold Plc.

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design... [See More]

  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 6x6
  • Chain Class / Application: Forklift, crane
  • Tensile Strength: ? to 526482
BL Series Leaf Chain -- BL1046
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • Lacing: 4x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: BL Series
  • Tensile Strength: 63400