6x6 Leaf Chain

6 Results
Leaf Chains -- AL 1066
from Emerson Bearing Co.

Leaf Chains are made for high load, slow speed tension linkages. Often they are specified for reciprocating motion lifting devices. The chains are typically supplied to a specific length and connected to a clevis at each end. Leaf chains are available in AL or BL style. The BL is preferred as they... [See More]

  • Lacing: 6x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: AL Series
  • Chain Width: 2.05
Leaf Chains -- AL 1066
from Joint Way International, Inc.

Light Duty [See More]

  • Lacing: 6x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: AL Series
Leaf Chain
from Renold Canada

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design... [See More]

  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 6x6; 8x8
  • Chain Pitch: 0.5000 to 1.5
  • Leaf Chain Series: AL Series; BL Series
  • Chain Width: 0.3150 to 2.5
Leaf Chain -- Lifting Chain
from Renold Plc.

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design... [See More]

  • Lacing: 2x2; 2x3; 3x4; 4x4; 4x6; 6x6
  • Chain Class / Application: Forklift, crane
  • Tensile Strength: ? to 526482
AL Series Leaf Chain -- AL1066
from U.S. Tsubaki Power Transmission, LLC

New applications should use BL series chain. AL series was removed from the A.N.S.I. B29.8 Leaf chain standard in 1975. [See More]

  • Lacing: 6x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: AL Series
  • Tensile Strength: 66000
BL Series Leaf Chain -- BL1066
from U.S. Tsubaki Power Transmission, LLC

All dimensions are nominal values and for reference only [See More]

  • Lacing: 6x6
  • Chain Pitch: 1.25
  • Leaf Chain Series: BL Series
  • Tensile Strength: 95200