Gib Head Machine Keys and Keystock

2 Results
Gib Head Key
from TFC Ltd.

Standard: DIN 6887. Size Range: 4 X 6 - 28 X 45 SECTION LENGTHS FROM 30 - 300 MM [See More]

  • End Type: Gib Head
  • Width: 0.1575 to 1.1
  • Type: Gib Head Key
  • Length: 0.2362 to 1.77
Gib Head Keys
from G.L. Huyett

Gib keys are tapered and notched machine keys that are used on power transmission keyed shafts to hold pulleys and gears tightly on the shaft. [See More]

  • End Type: Gib Head
  • Width: 0.1250 to 2
  • Type: Square Parallel Key; Rectangular Parallel Key
  • Height: 0.2500 to 3.5