Round Machine Keys and Keystock

4 Results
0.0625" Wide, 0.25" O.D., 303 Stainless Woodruff Key -- A 9X49-0208
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • End Type: Round
  • Height: 0.1090
1.5mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) -- A 9C49M01507
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • End Type: Round
  • Height: 0.1024
  • Width: 0.0591
One Round End, One Square End Key
from TFC Ltd.

Standard: DIN 6885 AB. Size Range: 2 X 2 MM - 100 X 50 MM SECTION [See More]

  • End Type: Round; Square
  • Width: 0.0787 to 1.97
  • Type: Woodruff Key, Flat Bottom
  • Length: 0.0787 to 3.94
Two Rounded end parallel Key
from TFC Ltd.

Standard: DIN 6885A. Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG [See More]

  • End Type: Round
  • Width: 0.0787 to 1.97
  • Type: Woodruff Key, Full Radius
  • Length: 0.0787 to 3.94