Keystock Machine Keys and Keystock
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Type: Key Stock
- Height: 0.0625
- Width: 0.0625
- Length: 12
from Reid Supply
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Made from Steel with a Zinc Plated finish. Overall length is 1 ft. [See More]
- Type: Key Stock
- Height: 0.0940
- Width: 0.0940
- Length: 12
from Daemar Inc.
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover... [See More]
- Type: Key Stock
from G.L. Huyett
A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your specifications. [See More]
- Type: Key Stock
- Width: 0.0625 to 2
- End Type: Square
- Height: 0.0625 to 2
from Reid Supply
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/8 in. Square. Length 12 in. [See More]
- Type: Key Stock
- Height: 0.1250
- Width: 0.1250
- Length: 12
from Daemar Inc.
DMR ® undersize keystock is used where close or undersized tolerances are required. Made from 1018 steel and 303 stainless steel. [See More]
- Type: Key Stock
from G.L. Huyett
A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your specifications. [See More]
- Type: Key Stock (Oversized)
- Width: 0.0625 to 2.5
- End Type: Square
- Height: 0.0625 to 2.5
from Daemar Inc.
Cold finished. Oversize keystock ground down to A, B-D & C dimensions per tolerances listed below. Use for couplings, gears, sheaves, sprockets,pulleys - anything that keys to a shaft. Available in 12 inch lengths. Material 1018. Zinc plated for corrosion resistance. [See More]
- Type: Key Stock; Stepped Key Stock
- Height: 0.0938
- Width: 0.1875
from G.L. Huyett
A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your specifications. [See More]
- Type: Key Stock (Undersized)
- Width: 0.0625 to 1.88
- End Type: Square
- Height: 0.0625 to 1.88