Oversized Machine Keys and Keystock
2 Results
Oversize Keystock
from G.L. Huyett
from G.L. Huyett
A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your specifications. [See More]
- Type: Key Stock (Oversized)
- Width: 0.0625 to 2.5
- End Type: Square
- Height: 0.0625 to 2.5
Oversize Machine Keys
from G.L. Huyett
from G.L. Huyett
These simple keys are installed into shaft keyways and used to lock shaft and hub assemblies together to transmit torque in a power transmission. Available with squared ends, rounded ends, and chamfered ends to lessen damage to keyways. [See More]
- Type: Square Parallel Key; Rectangular Parallel Key (Oversized)
- Width: 0.0625 to 2
- End Type: Square
- Height: 0.0625 to 2