CSA Mark Computer Cables
from LEMO USA, Inc.
Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Application: Audio; Camera / Imaging; Networking; Video
- Product Category: Cable Assembly
- Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Application: Video; Indoor and Outdoor FireWire Applications
- Product Category: Cable (optional feature); Cable Assembly
- Product Type: Serial; FireWire (IEEE 1394)
from Belden Inc.
Twinax 100 Ω, 1 Pair, 20 AWG (7x28) one tinned, one bare copper conductor, FEP insulation, FEP inner jacket, Duofoil ® + tinned copper braid shield 85%, FEP jacket, CMP [See More]
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Audio; Telecommunications; Video; Electronics, Security
- Product Category: Cable
- Product Type: Serial
from LAPP
UNITRONIC ® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Finely stranded bare copper conductors and high-performance PE insulation optimize flexing endurance. A tinned... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable
from Volex Group, plc
Supporting three speed modes (1.5, 12 and 480 megabits per second), USB 2.0 supports low-bandwidth devices such as keyboards and mice, as well as high-bandwidth ones like high-resolution scanners, printers and high-capacity storage systems. Assembly termination options: USB A to B, USB A to Mini B,... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Product Type: USB
- Product Category: Cable Assembly
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Cable Type: PLTC
- Product Category: Cable
from Cicoil Corporation
USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Application: Networking; Video; Indoor and Outdoor USB Applications
- Product Category: Cable (optional feature); Cable Assembly
- Product Type: USB; Serial
from Belden Inc.
Twinax 100 Ω, 1 Pair, 20 AWG (7x28) one tinned copper, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil ® (100% coverage) + a tinned copper braid shield (85% coverage), PVC outer jacket, CMG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
from LAPP
UNITRONIC ® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Stranded bare copper conductors and high-performance PE insulation optimize flexing endurance. A tinned copper... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Networking
- Product Category: Cable
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Cable Type: PLTC
- Product Category: Cable
from Belden Inc.
20 AWG stranded (7x28) tinned copper conductors, PVC insulation, twisted pair, tinned copper spiral wrapped shield (90% coverage), PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
- Application: Audio
- Product Category: Cable Assembly
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Product Category: Cable
from Belden Inc.
Audio, Control & Instrument Cable, 22 AWG solid tinned copper conductors, PVC insulation, twisted pairs, overall Beldfoil ® shield (100% coverage), 22 AWG stranded tinned copper drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from National Wire & Cable Corporation
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are stranded tinned copper with .010" wall of vinyl primary insulation for use up to 105 °C. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Product Category: Cable
from Belden Inc.
1 Twisted Pair 22 AWG solid TC, PVC insulation, polyester tape, TC braid shield (90% coverage), 22 AWG solid TC drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from Belden Inc.
Blue Hose ® for Data Highway Plus, 1 Pair 20AWG (7x28) Tinned Copper, PE Insulation Blue & Clear, Overall Beldfoil ®+Tinned Copper Braid(55%) Shield, PVC Inner Jacket, Aluminum Interlock Armor, Blue PVC Outer Jacket, CM [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); CM;PLTC
from Belden Inc.
Electronic, 12 Pair 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from Belden Inc.
Electronic, 19 Pair 18AWG (16x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from Belden Inc.
Electronic, 2 Conductor 24AWG (7x32) Tinned Copper, PE Insulation, Overall Beldfoil ® Shield, PVC Outer Jacket, CM [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from Belden Inc.
Electronic, 9 Pair 18AWG (16x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Application: Audio
from Belden Inc.
Low Temp Plastic Lead Wire, 10AWG (105x30) Tinned Copper, PVC Insulation, AWM 1015 AWM 1230 CSA TYPE TEW JQA-F 600V 105C [See More]
- Standards / Certifications: CSA Mark; MTW or TW
from Belden Inc.
Low Temp Plastic Lead Wire, 16AWG (26x30) Tinned Copper, PVC Insulation, AWM 1015 AWM 1230 CSA TYPE TEW JQA-F 600V 105C [See More]
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)