Digital Microphone Microphone Chips
from Infineon Technologies AG
XENSIV ™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003. In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity... [See More]
- Features: RoHS; Digital
- SN Ratio: 67
- Function: Audio
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
XENSIV ™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003. High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close sensitivity... [See More]
- Features: RoHS; Digital
- SN Ratio: 67
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
Discover the IM68D128B – an ultra-low power digital XENSIV ™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio (SNR) of 67.5dB(A) and low corner frequency of 20Hz the microphone enables... [See More]
- Features: RoHS; Digital
- SN Ratio: 68
- Function: Audio
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
If IM69D130 is used in a 16 bit audio signal chain, the full SNR performance would not be realized as the noise floor will be limited by the system dynamic range. IM69D120 has been specifically designed to preserve 69dB(A) SNR in a 16 bit system. This is achieved by increasing the microphone... [See More]
- Features: RoHS; Digital
- SN Ratio: 69
- Function: Audio
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
IM69D127 is a digital high performance MEMS microphone based on Infineon ’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size of only 3.60 x 2.50 x 1.00 mm3 makes it a perfect match for compact audio devices, such as... [See More]
- Features: RoHS; Digital
- SN Ratio: 69
- Function: Audio
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability. Great signal-to-noise ratio (SNR) of 69 dB(A) enables crystal clear audio experience without compromising on... [See More]
- Features: RoHS; Digital
- SN Ratio: 69
- Function: Audio
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional () Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- SN Ratio: 58
from Infineon Technologies AG
Discover the IM69D129FV01 – a low power digital XENSIV ™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), and very low current consumption. SNR of 69dB(A) enables far-field & low volume... [See More]
- Features: RoHS; Digital
- SN Ratio: 69
- Function: Audio
from DigiKey
100Hz ~ 15kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
IM69D130 is a high performance digital MEMS microphone making use of Infineon ’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to both... [See More]
- Features: RoHS; Digital
- SN Ratio: 69
- Function: Audio
from DigiKey
60Hz ~ 15kHz Digital, I ²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
High performance digital XENSIVTM MEMS microphone IM70D122 makes the most out of Infineon ´s Sealed Dual Membrane technology to meet a very high signal-to-noise ratio of 70 dB(A) and a very high sensitivity of -26 dBFS. Especially thanks to its high sensitivity and high SNR the IM70D122 is... [See More]
- Features: RoHS; Digital
- SN Ratio: 70
- Function: Audio
from DigiKey
100Hz ~ 16kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
Applications. Consumer electronics. Semiconductor solutions for home entertainment applications. Smart buildings. Smart conference systems. Smart speaker designs. Designers who used this product also designed with. CYUSB3302-68LTXI |. EZ-USB ™ HX3 USB 5 Gbps Hub Controller. BSC070N10NS5SC |. [See More]
- Features: RoHS; Digital
- SN Ratio: 72
- Function: Audio
from DigiKey
50Hz ~ 20kHz Digital, I ²S Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Infineon Technologies AG
IM72D128V – Ultra-low power digital XENSIV ™ MEMS microphone. Discover the IM72D128V, an ultra-high performance XENSIV ™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low... [See More]
- Features: RoHS; Digital
- SN Ratio: 72
- Function: Audio
from DigiKey
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 25.12
from Infineon Technologies AG
Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array)... [See More]
- Features: RoHS; Digital
- SN Ratio: 73
- Function: Audio
from DigiKey
60Hz ~ 20kHz Digital, I ²S Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from DigiKey
50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from DigiKey
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from DigiKey
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from DigiKey
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 15.85
from DigiKey
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB @ 94dB SPL) Surface Mount [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 25.12
from DigiKey
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-37dB ±1dB @ 94dB SPL) Surface Mount [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 14.13
from DigiKey
Microphone () [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 8.91
from DigiKey
MIC MEMS DIGITAL PDM OMNI -36DB [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 15.85
from DigiKey
MIC MEMS DIGITAL PDM OMNI -41DB [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 8.91
from DigiKey
BOTTOM PORT I2S DIGITAL OUTPUT M [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 14.13
from DigiKey
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 1.98V Omnidirectional (-41dB ±1dB @ 94dB SPL) Surface Mount [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 8.91
from DigiKey
20Hz ~ 8kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from DigiKey
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio; Measurement
- Sensitivity: 50.12
from Ningbo Best Group Co., Ltd.
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Features: RoHS; Digital
- Directivity: Omnidirectional
- Function: Audio
- SN Ratio: 56
from Cirrus Logic, Inc.
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio
- Frequency Response: 70 to 12000
from Ningbo Best Group Co., Ltd.
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Features: RoHS; Digital
- Directivity: Omnidirectional
- Function: Audio
- SN Ratio: 57
from Cirrus Logic, Inc.
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on ” voice control. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology,... [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio
- Frequency Response: 35 to 13000
from Cirrus Logic, Inc.
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Features: Digital
- Directivity: Omnidirectional
- Function: Audio
- Frequency Response: 62 to 12000