Male / Plug Board to Board Connectors

164 Results
0.40MM BOARD-TO-BOARD -- 10169995-030000LF
from Amphenol Communications Solutions

0.40MM BOARD-TO-BOARD, 30pos 0.4mm 3mm SH Board-to-Board Plug, Amphenol is one of the leading manufacturers of board-to-board. Contact us today for more details of board-to-board connector, part number 10169995-030000LF [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000
Backplane Connectors -- 1822200 [88952-101LF from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Communications Solutions [See More]

  • Gender: Male / Plug
  • Contact Pitch: 2
  • Geometry: Straight; Straight
  • Number of Contacts: 48
Coax Connectors -- 1658260-1
from TE Connectivity

Body Features. Body Material  : Phosphor Bronze. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC4 DIN Medium/High-Current Connectors -- XC4A-4812
from Aratas America LLC

Medium/High-Current. Connectors Conform to. DIN Standards. DIN 41612 compliance ensures full interchangeability. Sufficient creepage distance for medium/high-current and high-voltage circuit applications. [See More]

  • Gender: Male / Plug
  • Current Rating: 6.0
  • Geometry: Right Angle
  • Contact Pitch: 5.08
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Gender: Male / Plug; Female / Jack
  • Current Rating: 30.0
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Contact Pitch: 2
Nano Strip Connectors -- A79000-001
from Omnetics Connector Corporation

NPS-09-DD-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 9
0.40MM BOARD-TO-BOARD -- 10169995-040000LF
from Amphenol Communications Solutions

0.40MM BOARD-TO-BOARD, 40pos 0.4mm 3mm SH Board-to-Board Plug, Amphenol is one of the leading manufacturers of board-to-board. Contact us today for more details of board-to-board connector, part number 10169995-040000LF [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000
  • Current Rating: 1.0
Coax Connectors -- 1658260-2
from TE Connectivity

Body Features. Body Material  : Phosphor Bronze. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC5(DIN Fine-fit Connectors)   -- XC5E-32
from Aratas America LLC

International DIN standards; Solderless. Connection Series (Fine Fit). Backplane systems can be designed with ease with XC5 Connectors as conforming with DIN standards. Using unique W-shaped pins, these Connectors prevent contacts from being bent or falling out. Ensures highly reliable connections. [See More]

  • Gender: Male / Plug; Female / Jack
  • Contact Pitch: 2.54
  • Current Rating: 2.0
  • Number of Contacts: 32
Micro Connectors - 1.27mm pitch -- EMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. EMM Series - Ultra... [See More]

  • Gender: Male / Plug; Female / Jack
  • Current Rating: 5.0
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Contact Pitch: 1.27
Nano Strip Connectors -- A79002-001
from Omnetics Connector Corporation

NPS-09-AA-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 9
0.40MM BOARD-TO-BOARD -- 10169995-064000LF
from Amphenol Communications Solutions

0.40MM BOARD-TO-BOARD, 64pos 0.4mm 3mm SH Board-to-Board Plug, Amphenol is one of the leading manufacturers of board-to-board. Contact us today for more details of board-to-board connector, part number 10169995-064000LF [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000
  • Current Rating: 1.0
Coax Connectors -- 2466281-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Nickel. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC5(DIN Four-row, 128-contact Connectors)   -- XC5M-0222
from Aratas America LLC

Multi-contact (4-row, 128-contact). Connectors Expanding the DIN Concept. Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN type and those vertically mounted on PCBs are available. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 2.54
  • Current Rating: 2.0
  • Number of Contacts: 200
Micro Connectors - 2mm pitch -- CMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]

  • Gender: Male / Plug; Female / Jack
  • Current Rating: 30.0
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Contact Pitch: 2
Nano Strip Connectors -- A79004-001
from Omnetics Connector Corporation

NPS-09-WD-18.0-C-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18" 34 AWG lead-wire. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 9
0.50mm Mezzanine Connector -- 10132797-024120LF
from Amphenol Communications Solutions

0.50mm Mezzanine Connector, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 20 position, 3.8mm height plug connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak 0.5mm Mezzanine Connector, part number... [See More]

  • Gender: Male / Plug
Coax Connectors -- 2477154-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC5(DIN Twin-contact Connectors)   -- XC5A-0122
from Aratas America LLC

A Wide Variety of DIN Connectors That. Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range to fit almost any application. Meeting world market needs with products ranging from one-piece... [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Off-The-Shelf Connectors - 1mm pitch -- AMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. AMM Series - Micro &... [See More]

  • Gender: Male / Plug; Female / Jack
  • Contact Pitch: 1
  • Geometry: Straight
  • Number of Contacts: 6 to 50
Nano Strip Connectors -- A79006-001
from Omnetics Connector Corporation

NPD-18-DD-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.50mm pitch Board to Board connector -- G831M0060F111HR
from Amphenol Communications Solutions

0.50mm pitch Board to Board connector, 0.50mm Board-to-Board - G831M Series Connector, 60 Positions, 0.5mm Pitch, Dual Row, Vertical Plug SMT, Gold Flash, 3.25mm Height., Amphenol is one of the leading manufacturers of 0.50mm Mezzanine Connector. Contact us today for more details of 0.50mm pitch... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 60
  • Contact Pitch: 0.5000
Coax Connectors -- 2477244-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC5(DIN-style Twin-contact Connectors)   -- XC5A-0182-1
from Aratas America LLC

Expanding the DIN Concept. Mates with DIN connectors. Ideal for automated soldering because the Connectors sit on top of the board. Mounting dimensions of the DIN Style-1 Connectors are the same as the DIN connector. DIN Style-2 Connectors have widened dimensions for ease of mounting. [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Nano Strip Connectors -- A79008-001
from Omnetics Connector Corporation

NPD-18-AA-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.50mm pitch Board to Board connector -- G831M0060F211HR
from Amphenol Communications Solutions

0.50mm pitch Board to Board connector, 0.50mm Board-to-Board - G831M Series Connector, 60 Positions, 0.5mm Pitch, Dual Row, Vertical Plug SMT, 10 μin Gold, 3.25mm Height., Amphenol is one of the leading manufacturers of 0.50mm Mezzanine Connector. Contact us today for more details of 0.50mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 60
  • Contact Pitch: 0.5000
Coax Connectors -- 2477310-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XC7 DIN Sequence Connectors -- XC7A-0142
from Aratas America LLC

An improved DIN-standard Sequence. Connector. Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on... [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Nano Strip Connectors -- A79010-001
from Omnetics Connector Corporation

NPD-18-VV-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.50mm pitch Board to Board connector -- G831M0060F411HR
from Amphenol Communications Solutions

0.50mm pitch Board to Board connector, 0.50mm Board-to-Board - G831M Series Connector, 60 Positions, 0.5mm Pitch, Dual Row, Vertical Plug SMT, 30 μin Gold, 3.25mm Height., Amphenol is one of the leading manufacturers of 0.50mm Mezzanine Connector. Contact us today for more details of 0.50mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 60
  • Contact Pitch: 0.5000
Coax Connectors -- 2477319-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
XH3 Half-pitch Board-to-Board Connectors -- XH3A-0141-2A
from Aratas America LLC

Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20. mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x... [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Geometry: Straight
  • Contact Pitch: 1.27
Nano Strip Connectors -- A79014-001
from Omnetics Connector Corporation

NPD-18-DD-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.6 mm pitch Board to Board connector -- G830MA10801314HR
from Amphenol Communications Solutions

0.6 mm pitch Board to Board connector, 0.6 mm pitch Board to Board connector - 80 Positions, 0.6mm Pitch, Dual Row, BTB Vertical Plug SMT, 8 μin Gold, 3.25mm Height, Amphenol is one of the leading manufacturers of 0.60mm Mezzanine Connector. Contact us today for more details of 0.60mm pitch... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 80
  • Contact Pitch: 0.6000
Coax Connectors -- 2477330-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Horizontal. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
Nano Strip Connectors -- A79016-001
from Omnetics Connector Corporation

NPD-18-AA-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Horizontal Surface Mount Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.60mm pitch Board to Board connector -- G830MA10801214HR
from Amphenol Communications Solutions

0.60mm pitch Board to Board connector, 0.60mm Board-to-Board 85 Ω - G830MA Series Connector, 80 Positions, 0.6mm Pitch, Dual Row, Vertical Plug SMT, 30 μin Gold, 3.25mm Height., Amphenol is one of the leading manufacturers of 0.60mm Mezzanine Connector. Contact us today for more details... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 80
  • Contact Pitch: 0.6000
Coax Connectors -- 2477334-1
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Body Material Finish  : Plated. Body Plating Material  : Gold. Body Underplating Material  : Nickel. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
Nano Strip Connectors -- A79018-001
from Omnetics Connector Corporation

NPD-18-VV-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Vertical Surface Mount Tails. [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Geometry: Straight
  • Number of Contacts: 18
0.8 mm pitch Board to Board connector -- G832MB110402022HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 4.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, Gold Flash Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
Coax Connectors -- 2477337-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Horizontal. Contact Features. Outer Contact... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
0.8 mm pitch Board to Board connector -- G832MB110402122HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 4.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 15 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
Coax Connectors -- 2477347-1
from TE Connectivity

Body Features. Body Material  : Stainless Steel. Body Material Finish  : Plated. Body Plating Material  : Gold. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Horizontal. Contact Features. Outer... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
0.8 mm pitch Board to Board connector -- G832MB110402222HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 4.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 30 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
Coax Connectors -- 2510961-1
from TE Connectivity

Body Features. Body Material  : Beryllium Copper. Body Material Finish  : Plated. Body Plating Material  : Nickel. Body Underplating Material  : Copper. Ferrule Underplating Material  : Copper. Configuration Features. Number of Coaxial Contacts  : 1. Number... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
0.8 mm pitch Board to Board connector -- G832MB110402322HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 4.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 8 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
Coax Connectors -- 619135-1
from TE Connectivity

Body Features. Body Material  : Brass. Body Plating Material  : Nickel. Configuration Features. Number of Coaxial Contacts  : 1. Number of Positions  : 1. PCB Mount Orientation  : Vertical. Contact Features. RF Connector Center Contact Material  : Brass. RF... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1
0.8 mm pitch Board to Board connector -- G832MB110403022HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 5.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, Gold Flash Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110403122HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 5.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 15 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110403222HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 5.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 30 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110403322HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 5.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 8 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110404022HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 6.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, Gold Flash Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110404122HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 6.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 15 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110404222HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 6.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 30 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
0.8 mm pitch Board to Board connector -- G832MB110404322HR
from Amphenol Communications Solutions

0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 85 Ω Connector, Pitch 0.8mm, Height 6.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 8 μin Gold Black., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm... [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
Free-Standing Card Edge Interconnect System -- DIGI-KLIP High Performance
from Components Corporation

The patented DIGI-KLIP ®, free-standing card edge interconnect system is based upon a unique contact principle, distinctive from traditional methods of connector fabrication. The DIGI-KLIP ® contact is formed from soft beryllium copper alloy wire and heat treated after forming, while typical... [See More]

  • Gender: Male / Plug
  • Geometry: Straight
Connectors >> Mezzanine Connectors (Board to Board) -- 1-5177986-1 [1-5177986-1 from TE Connectivity]
from LCSC Electronics Technology (HK) Limited

0.8mm 2 40P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
  • Contact Pitch: 0.8000
Board to Board & Mezzanine Connectors .4MM 50P V PLUG 1.5MM STACK HEIGHT -- 514-5031085010 [5031085010 from Molex]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors .4MM 50P V PLUG 1.5MM STACK HEIGHT [See More]

  • Gender: Male / Plug
  • Current Rating: 0.3
  • Geometry: Vertical
  • Contact Pitch: 0.4000 to 0.4064
Board Level Interconnects -- HiLinX2.54 Series
from Amphenol PCD

Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.075] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice of solutions by allowing a mix of various contact types: signal, power, fiber... [See More]

  • Gender: Male / Plug; Female / Jack
  • Current Rating: 5.0
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Contact Pitch: 1.91 to 2.54
.050" (1.27mm) Pitch Male Unshrouded Pin Headers -- Series = CPH/CD2PH
from Central Components Mfg.

Features. Fast, economical installation on logic panels, PC boards and backplanes. Breakaway insulator design. Molded in standoffs. Surface mount design available. Multiple plating options available. Customization available. .0157 " (.4mm) square pins. Available in single or double rows. [See More]

  • Gender: Male / Plug
  • Current Rating: 3.0
  • Connector Type: Header Connector
  • Contact Pitch: 1.27
Board to Board Connector, 10103 Series -- 10103B-100Y901
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.5000
  • Current Rating: 0.5
EBB-PH23 Series -- EBB-PH23-SA
from Excel Cell Electronic USA Corp.

Board to board connectors, embossed type available [See More]

  • Gender: Male / Plug
  • Geometry: Straight
  • Connector Type: Header Connector
  • Current Rating: 1.0
Feed-through header - DFK-MC 1,5/ 2-GF-3,81 - 1829345
from PHOENIX CONTACT USA

Feed-through header, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 2, pitch: 3.81 mm, connection method: Solder/Slip-on connection, color: green, contact surface: Tin, mounting: Direct mounting [See More]

  • Gender: Male / Plug
  • Current Rating: 8.0
  • Connector Type: Header Connector
  • Contact Pitch: 3.81
Connector/Terminal/Pin -- 71644577 [7-215570-6 from TE Connectivity]
from Radwell International

(PRICE/TC),BOARD-BOARD CONNECTOR, PLUG, 6 POSITION, 2ROW; IDC CONNECTOR TYPE:BOARD IN CONNECTOR; CONTACT GENDER:-; PITCH SPACING:1.27MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:6CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT, THROUGH HOLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Gender: Male / Plug
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- M80-8263442 [M80-8263442 from HARWIN]
from Shenzhen Shengyu Electronics Technology Limited

CONN HEADER SMD 34POS 2MM [See More]

  • Gender: Male / Plug
  • Current Rating: 2.2
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 2.01
.050" (1,27mm ) Cable Assembly Socket -- SFSD Series
from Samtec Inc.

Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row. Double Row. Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 5 to 50
  • Current Rating: 1.9 to 3.7
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- M80-6650442 [M80-6650442 from HARWIN]
from Acme Chip Technology Co., Limited

CONN HEADER SMD R/A 4POS 2MM [See More]

  • Gender: Male / Plug
  • Current Rating: 2.2
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 2.01
Single Readout, Free Standing, Board to Board Interconnect System -- SRP100 DIGI-KLIP SRP Series
from Components Corporation

The DIGI-KLIP SRP series of free-standing card edge contacts employs Components Corporation's proven wire form technology, reliably applied in electronic packaging designs since 1962. SRP contacts are formed from high grade, beryllium copper alloy wire and heat treated for optimum spring temper... [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Straight
  • Contact Pitch: 2.54
Connectors >> Mezzanine Connectors (Board to Board) -- 1-5177986-4 [1-5177986-4 from TE Connectivity]
from LCSC Electronics Technology (HK) Limited

0.8mm 2 100P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 100
  • Contact Pitch: 0.8000
Board to Board & Mezzanine Connectors 100p plug SMT -- 398-WR-100P-VF-N1-R1500 [WR-100P-VF-N1-R1500 from JAE Electronics, Inc.]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors 100p plug SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.5000 to 0.5080
Hybrid Connector for Thermal Clamps -- SIAL Series
from Amphenol PCD

The hybrid connector for use with thermal clamps. SIAL is a modular high density interconnection system that has the capability to mix signal and coax contacts. The contact technology developed for this connector allows the use of thermal clamps. With 3 sizes of modules, the SIAL connectors provide... [See More]

  • Gender: Male / Plug; Female / Jack
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Connector Type: Coax Size 12 and 16
  • Current Rating: 3.0
.079" (2.00mm) Pitch Male Unshrouded Pin Headers -- Series = BPH
from Central Components Mfg.

Features. Fast, economical installation on logic panels, PC boards and backplanes. Breakaway insulator design. Molded in standoffs. Surface mount design available. Multiple plating options available. Low profile, compact design. .050 " (1.28mm) square pins. Available in single or double rows. [See More]

  • Gender: Male / Plug
  • Current Rating: 3.0
  • Connector Type: Header Connector
  • Contact Pitch: 1.98
Board to Board Connector, 10104 Series -- 10104B-60Y901
from IRISO U.S.A., Inc.

0.635mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.6350
  • Current Rating: 0.5
Connector/Terminal/Pin -- 92596504 [FX2M6B-60P-1.27DSAL(71) from HIROSE Electric U.S.A., Inc.]
from Radwell International

PLUG CONNECTOR, BOARD TO BOARD & MEZZANINE CONNECTORS HEADER, 60 POSITION, 1.27MM, PCB, THROUGH HOLE SOLDER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Gender: Male / Plug
  • Connector Type: Header Connector
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- M80-8691005 [M80-8691005 from HARWIN]
from Shenzhen Shengyu Electronics Technology Limited

CONN HEADER VERT 10POS 2MM [See More]

  • Gender: Male / Plug
  • Current Rating: 2.2
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 2.01
Board Stacking Stand-Offs -- SO Series
from Samtec Inc.

Available for Board Stack Heights from 5mm to 30mm. Available with Femaile Thread/Press-In and Male/Male Thread [See More]

  • Gender: Male / Plug
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- M80-8260622 [M80-8260622 from HARWIN]
from Acme Chip Technology Co., Limited

CONN HEADER SMD 6POS 2MM [See More]

  • Gender: Male / Plug
  • Current Rating: 2.2
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 2.01
Connectors >> Mezzanine Connectors (Board to Board) -- 20021521-00010T1LF [20021521-00010T1LF from Amphenol Corporation]
from LCSC Electronics Technology (HK) Limited

1.27mm 2 10P Brick nogging male SMD,P=1.27mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 10
  • Contact Pitch: 1.27
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc -- 398-WH1P024WA1-E6000 [WH1P024WA1-E6000 from JAE Electronics, Inc.]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000 to 0.4064
Monolithic Connector for Thermal Clamps -- SIHD Series
from Amphenol PCD

The monolithic connector for use with thermal clamps. The SIHD connector combines excellent electrical performances with high contact density within a robust housing, which can withstand extreme environmental conditions. In addition, the lateral displacement capability allows the use of thermal... [See More]

  • Gender: Male / Plug; Female / Jack
  • Number of Contacts: 102 to 390
  • Current Rating: 3.0
.100" (2.54mm) Pitch Male Unshrouded Pin Headers -- Series = APH
from Central Components Mfg.

Features. Fast, economical installation on logic panels, PC boards and backplanes. Breakaway insulator design. Molded in standoffs. Surface mount design available. Multiple plating options available. Customization available. Stackable body style. Available in single, double or triple rows. .025... [See More]

  • Gender: Male / Plug
  • Current Rating: 5.0
  • Connector Type: Header Connector
  • Contact Pitch: 2.54
Board to Board Connector, 9110 Series -- 9110B-10Z901
from IRISO U.S.A., Inc.

2mm Pitch. DIP [See More]

  • Gender: Male / Plug
  • Contact Pitch: 2
  • Current Rating: 1.0
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- P50E-026P1-RR1-EA [P50E-026P1-RR1-EA from 3M]
from Shenzhen Shengyu Electronics Technology Limited

CONN HEADER R/A 26POS 1.27MM [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 1.27
DP Array™ (Differential Pair Array) Connectors -- DPAM Series
from Samtec Inc.

Surface Mount. 8, 15, 23 and 30 Pairs Per Row. Three and Eight Rows. Gold Plating. Capable of Rapid I/O, XAUI, PCI Express and SATA Data Rates (10mm Stack Height) - "See Application Notes & White Papers Tab" [See More]

  • Gender: Male / Plug
  • Number of Contacts: 12 to 184
  • Current Rating: 2.9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- M80-8261442 [M80-8261442 from HARWIN]
from Acme Chip Technology Co., Limited

CONN HEADER SMD 14POS 2MM [See More]

  • Gender: Male / Plug
  • Current Rating: 2.2
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 2.01
Connectors >> Mezzanine Connectors (Board to Board) -- 3-1827233-6 [3-1827233-6 from TE Connectivity]
from LCSC Electronics Technology (HK) Limited

0.5mm 2 440P Brick nogging male SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 440
  • Contact Pitch: 0.5000
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG -- 398-WP7-P010VA1-R6000 [WP7-P010VA1-R6000 from JAE Electronics, Inc.]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000 to 0.4064
  • Current Rating: 0.2
.100x.100" (2.54x2.54mm) Pitch Male Shrouded Latch Headers -- Series = LHD
from Central Components Mfg.

Features. Conforms to MIL-C-83503 specifications. Fully shrouded body for maximum header mating pin protection. Straight or right angle pins available. Multiple positions available. Customization available. Long and short latch design available. Standard black insulator color. Optional gray... [See More]

  • Gender: Male / Plug
  • Current Rating: 3.0
  • Connector Type: Header Connector
  • Contact Pitch: 2.54
Board to Board Connector, 9111 Series -- 9111B-18Y500
from IRISO U.S.A., Inc.

2mm Pitch. DIP [See More]

  • Gender: Male / Plug
  • Contact Pitch: 2
  • Current Rating: 1.0
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- P50E-034P1-SR1-EA [P50E-034P1-SR1-EA from 3M]
from Shenzhen Shengyu Electronics Technology Limited

CONN HEADER R/A 34POS 1.27MM [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 1.27
Edge Rate™ Rugged, High Speed Interconnect Strips -- ERM5 Series
from Samtec Inc.

Surface Mount. Available on 10, 20, 30, 40 and 50 Positions Per Row. Double Row. Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 20 to 100
  • Current Rating: 1.9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- P50E-020P1-S1-EA [P50E-020P1-S1-EA from 3M]
from Acme Chip Technology Co., Limited

CONN HEADER VERT 20POS 1.27MM [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 1.27
Connectors >> Mezzanine Connectors (Board to Board) -- 3511264BMRS0BNA1 [3511264BMRS0BNA1 from Dongguan Jinling Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.54mm 2 64P -40 °C~+105 °C Right-Angle male 3A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 3.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board & Mezzanine Connectors MALE CRIMP CONTACT REEL/PLUG CNCT GOLD -- 355-FX15-2830PCFB [FX15-2830PCFB from HIROSE Electric U.S.A., Inc.]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors MALE CRIMP CONTACT REEL/PLUG CNCT GOLD [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 0.5
Board to Board Connector, 9115 Series -- 9115B-10Z901
from IRISO U.S.A., Inc.

2mm Pitch. DIP [See More]

  • Gender: Male / Plug
  • Contact Pitch: 2
  • Current Rating: 1.0
Edge Rate™ Rugged, High Speed Interconnect Strips -- ERM8 Series
from Samtec Inc.

Available on 10, 20, 30, 40, 50, 60, 70 and 75 Positions Per Row. Double Row. Selective Gold Plating. Extended Life Product (ELP) [See More]

  • Gender: Male / Plug
  • Number of Contacts: 10 to 150
  • Current Rating: 2.1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- P50E-026P1-S1-EA [P50E-026P1-S1-EA from 3M]
from Acme Chip Technology Co., Limited

CONN HEADER VERT 26POS 1.27MM [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 1.27
Connectors >> Mezzanine Connectors (Board to Board) -- 3511332CMRS0BNA1 [3511332CMRS0BNA1 from Dongguan Jinling Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2.54mm 2 32P -40 °C~+105 °C Right-Angle male 3A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 3.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board & Mezzanine Connectors PLUG 16P 0.8MM BTB -- 792-1-179396-6 [1-179396-6 from TE Connectivity]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors PLUG 16P 0.8MM BTB [See More]

  • Gender: Male / Plug
  • Number of Contacts: 16
  • Contact Pitch: 0.7874 to 0.8000
Board to Board Connector, 9120 Series -- 9120B-10Z902
from IRISO U.S.A., Inc.

1.5mm Pitch. DIP [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1.5
  • Current Rating: 3.0
Flexible Power Stacking Systems .156" Flexible Stack Header -- JW Series
from Samtec Inc.

Through Hole and Surface Mount. Available up to 24 Pins Per Row. Single Row. Tin Plating [See More]

  • Gender: Male / Plug
  • Current Rating: 9.2 to 19.5
  • Connector Type: Box Header (optional feature); Header Connector
  • Number of Contacts: 24
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins -- P50E-030P1-S1-EA [P50E-030P1-S1-EA from 3M]
from Acme Chip Technology Co., Limited

CONN HEADER VERT 30POS 1.27MM [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Connector Type: Header Connector; Plug
  • Contact Pitch: 1.27
Connectors >> Mezzanine Connectors (Board to Board) -- 5050060812 [5050060812 from Molex]
from LCSC Electronics Technology (HK) Limited

0.4mm 2 8P -40 °C~+85 °C Brick nogging male SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 8
  • Contact Pitch: 0.4000
Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB -- 792-5917631-1 [5917631-1 from TE Connectivity]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1.27 to 1.27
  • Geometry: Vertical
  • Number of Contacts: 40
Board to Board Connector, 9827 Series -- 9827B-80Y954
from IRISO U.S.A., Inc.

0.8mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.8000
  • Current Rating: 0.5
Flexible Power Stacking Systems Combo .200" Power/2mm Signal Header -- PCT2 Series
from Samtec Inc.

Through Hole and Right Angle. Available up to 39 (Signal), 4 (Power) Pins Per Row. Double Row (Signal), Single Row (Power). Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Connector Type: Box Header (optional feature); Header Connector
Connectors >> Mezzanine Connectors (Board to Board) -- 5050701622 [5050701622 from Molex]
from LCSC Electronics Technology (HK) Limited

0.35mm 2 16P -40 °C~+85 °C Brick nogging male SMD,P=0.35mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 16
  • Contact Pitch: 0.3500
Board to Board & Mezzanine Connectors STEP-Z PLUG 13MM 200P PB ST -- 792-1-1761614-3 [1-1761614-3 from TE Connectivity]
from Utmel Electronic Limited

Board to Board & Mezzanine Connectors STEP-Z PLUG 13MM 200P PB ST [See More]

  • Gender: Male / Plug
  • Current Rating: 1.0
  • Geometry: Vertical
  • Contact Pitch: 1.3 to 1.3
Board to Board Connector, 9828 Series -- 9828B-110Y921
from IRISO U.S.A., Inc.

0.8mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.8000
  • Current Rating: 0.5
HD Mezz Open Pin Field Array Connectors -- HDAM Series
from Samtec Inc.

Surface Mount. Available on 11, 15 and 23 Pins Per Row. Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 143 to 299
  • Current Rating: 2.3
Connectors >> Mezzanine Connectors (Board to Board) -- 5055514020 [5055514020 from Molex]
from LCSC Electronics Technology (HK) Limited

0.4mm 2 40P -40 °C~+85 °C Brick nogging male 300mA SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.4000
  • Current Rating: 0.3
  • Number of Contacts: 40
Board to Board / Mezzanine Connectors 100P PLUG W/POLARIZATION -- 44-61083-104402LF [61083-104402LF from Amphenol Corporation]
from Utmel Electronic Limited

Board to Board / Mezzanine Connectors 100P PLUG W/POLARIZATION [See More]

  • Gender: Male / Plug
  • Current Rating: 0.5
  • Geometry: Straight; Straight
  • Contact Pitch: 0.7874 to 0.8000
Board to Board Connector, 9841 Series -- 9841B-60Y953
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.5000
  • Current Rating: 0.3
High Speed Board-to-Board LP Array Connectors -- LPAM Series
from Samtec Inc.

Surface Mount. Available on 10, 20 and 30 Contacts Per Row. Four and Six Rows. Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40 to 180
Connectors >> Mezzanine Connectors (Board to Board) -- 5120527-1 [5120527-1 from TE Connectivity]
from LCSC Electronics Technology (HK) Limited

1mm 2 64P Brick nogging male SMD,P=1mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 64
  • Contact Pitch: 1
Board to Board Connector, 9842 Series -- 9842B-100Y931
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.5000
  • Current Rating: 0.3
IsoRate™ Isolated Transmission Line Interconnects -- IP5 Series
from Samtec Inc.

Available on 1, 2, 4, 6, 8 Pins Per Row. Gold Plating. Through Hole. Single and Double Row [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1 to 16
Connectors >> Mezzanine Connectors (Board to Board) -- 559090374 [559090374 from Molex]
from LCSC Electronics Technology (HK) Limited

0.4mm 2 30P Brick nogging male SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 30
  • Contact Pitch: 0.4000
Board to Board Connector, 9850 Series -- 9850B-28Y953
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
IsoRate™ Isolated Transmission Line Interconnects -- IP7 Series
from Samtec Inc.

Through Hole. Available on 1, 2, 4, 6, 8 and 10 Pins Per Row. Single and Double Row. Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 1 to 20
Connectors >> Mezzanine Connectors (Board to Board) -- 61083-101400LF [61083-101400LF from Amphenol Corporation]
from LCSC Electronics Technology (HK) Limited

0.8mm 2 100P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 100
  • Contact Pitch: 0.8000
Board to Board Connector, 9851 Series -- 9851B-24Y916
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Rugged Tiger Eye™ Systems -- TMM Series
from Samtec Inc.

Through Hole, Right Angle and Surface Mount. Available up to 50 Pins Per Row. Single, Double and Four Row. Gold, Tin and Selective Gold Plating. Extended Life Product (ELP) [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0 to 3.9
  • Connector Type: Box Header (optional feature); Header Connector
  • Number of Contacts: 2 to 40
Connectors >> Mezzanine Connectors (Board to Board) -- 61083-104402LF [61083-104402LF from Amphenol Corporation]
from LCSC Electronics Technology (HK) Limited

0.8mm 2 100P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 100
  • Contact Pitch: 0.8000
Board to Board Connector, 9852 Series -- 9852B-12Z900
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Systems Connectors -- AW Series
from Samtec Inc.

Surface Mount. Dual Row. Available up to 90 Pins Per Row. Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 90
  • Current Rating: 0.8
Connectors >> Mezzanine Connectors (Board to Board) -- 61083-124402LF [61083-124402LF from Amphenol Corporation]
from LCSC Electronics Technology (HK) Limited

0.8mm 2 120P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 120
  • Contact Pitch: 0.8000
Board to Board Connector, 9853 Series -- 9853B-18Y907
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Systems Connectors -- BKT Series
from Samtec Inc.

Surface Mount. Available up to 69 Contacts Per Row. Double Row. Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 69
  • Current Rating: 1.5
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-11641C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 2 64P -55 °C~+125 °C Right-Angle male 2A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board Connector, 9854 Series -- 9854B-10D-T
from IRISO U.S.A., Inc.

1mm Pitch. DIP [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Systems Connectors -- FTE Series
from Samtec Inc.

Surface Mount and Right Angle. Available up to 90 Pins Per Row. Gold Plating. Double Row [See More]

  • Gender: Male / Plug
  • Number of Contacts: 90
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-11961C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 3 96P -55 °C~+125 °C Right-Angle male 2A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board Connector, 9855 Series -- 9855B-10Y930
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Systems Connectors -- FTMH Series
from Samtec Inc.

Right Angle and Surface Mount. Available up to 50 Pins Per Row. Double Row. Selective Gold Plating. Extended Life Product (ELP) [See More]

  • Gender: Male / Plug
  • Number of Contacts: 50
  • Current Rating: 2.5
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-13961C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 3 96P -55 °C~+125 °C Straight male 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Straight
  • Contact Pitch: 2.54
Board to Board Connector, 9856 Series -- 9856B-10Y934
from IRISO U.S.A., Inc.

1mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1
  • Current Rating: 1.0
Micro Pitch Board-to-Board Systems Connectors -- MW Series
from Samtec Inc.

Surface Mount. Available up to 50 Pins Per Row. Double Row. Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 50
  • Current Rating: 2.5
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-17301C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 3 30P -55 °C~+125 °C Straight male 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Straight
  • Contact Pitch: 2.54
Board to Board Connector, 9860 Series -- 9860B-50Y506
from IRISO U.S.A., Inc.

0.8mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.8000
  • Current Rating: 0.5
Micro Pitch Board-to-Board Terminal Strip -- EHF Series
from Samtec Inc.

Through Hole, Right Angle and Surface Mount. Available up to 25 Pins Per Row. Double Row. Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 25
  • Current Rating: 1.8
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-35201C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 2 20P -55 °C~+125 °C Right-Angle male 2A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board Connector, 9892 Series -- 9892B-12Y930
from IRISO U.S.A., Inc.

1.25mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 1.25
  • Current Rating: 1.0
Micro Pitch Board-to-Board Terminal Strip -- FSH Series
from Samtec Inc.

Right Angle. Available up to 45 Pins Per Row. Double Row. Tin and Selective Gold [See More]

  • Gender: Male / Plug
  • Number of Contacts: 45
  • Current Rating: 1.8
Connectors >> Mezzanine Connectors (Board to Board) -- 9001-35321C00A
from LCSC Electronics Technology (HK) Limited

2.54mm 2 32P -55 °C~+125 °C Right-Angle male 2A Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Current Rating: 2.0
  • Geometry: Right Angle
  • Contact Pitch: 2.54
Board to Board Connector, 9984 Series -- 9984B-100Y900
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT [See More]

  • Gender: Male / Plug
  • Contact Pitch: 0.5000
  • Current Rating: 0.4
Micro Pitch Board-to-Board Terminal Strip -- FTR Series
from Samtec Inc.

Surface Mount. Available up to 40 Pins Per Row. Single and Double Row. Gold and Selective Gold Plating [See More]

  • Gender: Male / Plug
  • Number of Contacts: 40
  • Current Rating: 1.0
Connectors >> Mezzanine Connectors (Board to Board) -- AXK6A2337YG [AXK6A2337YG from Panasonic]
from LCSC Electronics Technology (HK) Limited

0.5mm 2 120P Brick nogging male SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS [See More]

  • Gender: Male / Plug
  • Number of Contacts: 120
  • Contact Pitch: 0.5000
Micro Pitch Board-to-Board Terminal Strip -- FTSH Series
from Samtec Inc.

Available up to 50 Pins Per Row. Double Row. Selective Gold Plating. Through Hole, Right Angle and Surface Mount. Extended Life Product (ELP) [See More]

  • Gender: Male / Plug
  • Number of Contacts: 50
  • Current Rating: 1.8