Straight Board to Board Connectors
from Aratas America LLC
Medium/High-Current. Connectors Conform to. DIN Standards. DIN 41612 compliance ensures full interchangeability. Sufficient creepage distance for medium/high-current and high-voltage circuit applications. [See More]
- Geometry: Straight
- Current Rating: 6.0
- Gender: Female / Jack
- Contact Pitch: 5.08
from RS Components, Ltd.
Amphenol Communications Solutions [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Gender: Male / Plug
- Number of Contacts: 48
from TE Connectivity
Configuration Features. Number of Columns : 32. Number of Positions : 96. Number of Rows : 3. Number of Signal Positions : 96. PCB Mount Orientation : Vertical. Rows Loaded : A, B, C. Contact Features. Contact Base Material : Phosphor Bronze. [See More]
- Geometry: Straight; Vertical
- Contact Pitch: 2.54
- Current Rating: 1.5
- Number of Contacts: 96
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. AMM Series - Micro &... [See More]
- Geometry: Straight
- Contact Pitch: 1
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 6 to 50
from Amphenol Communications Solutions
AgilBrick ™ 2.54mm, Pin Header 2.54mm Pitch Straight DIP, 1x2 Pin,, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G800LN306018TDHR [See More]
- Geometry: Straight
- Connector Type: Header Connector
from Omnetics Connector Corporation
Flex mount Micro Strip connectors are a low profile ruggedized connector on .050 ” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows of leads. The spring tension holds the flex in place during the... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 64
- Current Rating: 3.0
from Aratas America LLC
International DIN standards; Solderless. Connection Series (Fine Fit). Backplane systems can be designed with ease with XC5 Connectors as conforming with DIN standards. Using unique W-shaped pins, these Connectors prevent contacts from being bent or falling out. Ensures highly reliable connections. [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from RS Components, Ltd.
Hirose DF11-6DP-2DSA(24) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 6
from TE Connectivity
Configuration Features. Number of Columns : 32. Number of Positions : 64. Number of Rows : 3. Number of Signal Positions : 64. PCB Mount Orientation : Vertical. Rows Loaded : C, A. Contact Features. Contact Base Material : Phosphor Bronze. [See More]
- Geometry: Straight; Vertical
- Contact Pitch: 2.54
- Current Rating: 1.5
- Number of Contacts: 64
from Amphenol Communications Solutions
AgilBrick ™ 2.54mm, Pin Header 2.54mm Pitch Straight 1x4Pin, FULL G/F, LCP, 6.0mm*2.54mm*3.0mm, HIGH-RETENTION, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G800LQ304018HR [See More]
- Geometry: Straight
- Connector Type: Header Connector
from Omnetics Connector Corporation
Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 64
- Current Rating: 3.0
from Aratas America LLC
A Wide Variety of DIN Connectors That. Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range to fit almost any application. Meeting world market needs with products ranging from one-piece... [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from RS Components, Ltd.
Hirose DF11-10DP-2DSA(24) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 10
from TE Connectivity
Configuration Features. Number of Positions : 2. Number of Rows : 1. PCB マ ウ ン ト 向 き : Horizontal. Contact Features. Contact Current Rating (Max) (AMP) : 6. Contact Mating Area Plating Material : Gold. Contact Mating... [See More]
- Geometry: Straight; Horizontal
- Number of Contacts: 2
- Current Rating: 6.0
from Amphenol Communications Solutions
AgilBrick ™ 2.54mm, Pin Header 2.54mm Pitch Straight 1x4Pin, FULL G/F, NY6T, 6.0mm*2.5mm*3.0mm, Color-Natural, Bag,, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G800LQ304018WDHR [See More]
- Geometry: Straight
- Connector Type: Header Connector
from Omnetics Connector Corporation
The soldercup tails are commonly used for hand soldering applications and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system which meets... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 64
- Current Rating: 3.0
from Aratas America LLC
Expanding the DIN Concept. Mates with DIN connectors. Ideal for automated soldering because the Connectors sit on top of the board. Mounting dimensions of the DIN Style-1 Connectors are the same as the DIN connector. DIN Style-2 Connectors have widened dimensions for ease of mounting. [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from RS Components, Ltd.
Hirose DF11-14DP-2DSA(24) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 14
from Amphenol Communications Solutions
AgilBrick ™ 2.54mm, Pin Header 2.54mm Pitch Straight, Surface Mount, 2X6pin, MATTE TIN, LCP BLACK, 6.0MM*2.54MM*7.5MM, T &R W/CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number... [See More]
- Geometry: Straight
- Connector Type: Header Connector
from Omnetics Connector Corporation
The Dual Row .050 ” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are also commonly used in ultra fine wrap terminations, such as electrophysiology. These... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 64
- Current Rating: 3.0
from Aratas America LLC
An improved DIN-standard Sequence. Connector. Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are sequential contacts, an improvement on... [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from RS Components, Ltd.
Hirose DF11-12DP-2DSA(24) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 12
from Amphenol Communications Solutions
AgilBrick ™ 2.54mm, Pin Header 2.54mm Pitch Straight, Surface Mount, 1x2P, 100 μin. MATTE TIN, LCP, 5.84mm*2.5mm*5.0mm, T &R, CAP, HI-RETENTION, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch,... [See More]
- Geometry: Straight
- Connector Type: Header Connector
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 48
- Current Rating: 3.0
from Aratas America LLC
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20. mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x... [See More]
- Geometry: Straight
- Current Rating: 0.5
- Gender: Male / Plug
- Contact Pitch: 1.27
from RS Components, Ltd.
Hirose DF9-51P-1V(69) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1
- Connector Type: Header Connector
- Number of Contacts: 51
from Amphenol Communications Solutions
DIP, PHEN/PHEC Board-to-Board Connector, Straight Plug, 1.27mm (0.05inch)., Amphenol is one of the leading manufacturers of phen/phec board-to-board. Contact us today for more details of dip , part number PHEC100P-S211LF. [See More]
- Geometry: Straight
- Current Rating: 1.0
- Gender: Male / Plug
- Contact Pitch: 1.27
from Omnetics Connector Corporation
The soldercup tails are commonly used within hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system that... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 48
- Current Rating: 3.0
from RS Components, Ltd.
ASSMANN WSW AW140-EG-G36B Pin Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2.54
- Connector Type: Header Connector
- Number of Contacts: 36
from Amphenol Communications Solutions
DIP, PHEN/PHEC Board-to-Board Connector, Straight Receptacle, 1.27mm (0.05inch)., Amphenol is one of the leading manufacturers of phen/phec board-to-board. Contact us today for more details of dip , part number PHEC100R-S211LF. [See More]
- Geometry: Straight
- Contact Pitch: 1.27
- Current Rating: 1.0
- Number of Contacts: 100
from Omnetics Connector Corporation
The Single Row .050 ” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are also commonly used in ultra fine wrap terminations, such as as electrophysiology. [See More]
- Geometry: Straight
- Number of Contacts: 2 to 48
- Current Rating: 3.0
from RS Components, Ltd.
ASSMANN WSW AW140-EG-G36D Pin Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2.54
- Connector Type: Header Connector
- Number of Contacts: 36
from Amphenol Communications Solutions
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-311LF [See More]
- Geometry: Straight
- Current Rating: 3.0
- Connector Type: Header Connector
- Contact Pitch: 2.54
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Geometry: Straight
- Contact Pitch: 1.27
- Current Rating: 3.0
- Number of Contacts: 2 to 48
from RS Components, Ltd.
ASSMANN WSW AWL254-DG-G72A Pin Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2.54
- Connector Type: Header Connector
- Number of Contacts: 72
from Amphenol Communications Solutions
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-311LF [See More]
- Geometry: Straight
- Current Rating: 3.0
- Connector Type: Header Connector
- Contact Pitch: 2.54
from Omnetics Connector Corporation
Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050 ” (1.27 mm) centerlines. The SMTtails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows of leads. The spring tension holds the flex in place during... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 97
- Current Rating: 3.0
from RS Components, Ltd.
Hirose FX8-80P-SV(91) PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.6000
- Connector Type: Header Connector
- Number of Contacts: 80
from Amphenol Communications Solutions
MINITEK SHROUDED HEADER STRAIGHT, Minitek ® 2.00mm, Board To Board, Receptacle, Vertical, Surface Mount, Double Row, 48 Positions, 2.00mm (0.079in) Pitch. [See More]
- Geometry: Straight
- Current Rating: 2.0
- Connector Type: Header Connector
- Contact Pitch: 2
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 97
- Current Rating: 3.0
from RS Components, Ltd.
HARWIN M80-5000642 PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 6
from Omnetics Connector Corporation
The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system which meets... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 97
- Current Rating: 3.0
from RS Components, Ltd.
HARWIN M80-5102042 PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 20
from Omnetics Connector Corporation
The Dual Row .050 ” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched or rigid flex circuits. The straight solid tails are also commonly used in ultra fine wrap terminations, such as electro... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 97
- Current Rating: 3.0
from RS Components, Ltd.
HARWIN M80-5102642 PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 26
from Omnetics Connector Corporation
Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025 ” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows. The spring tension holds the flex in place during the soldering... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 48
- Current Rating: 1.0
from RS Components, Ltd.
HARWIN M80-8280442 PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 4
from Omnetics Connector Corporation
The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are designed on .025 ” (.64 mm) centerlines. The straight tails are commonly used in a... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 48
- Current Rating: 1.0
from RS Components, Ltd.
HARWIN M80-8280642 PCB Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 2
- Connector Type: Header Connector
- Number of Contacts: 6
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 60
- Current Rating: 1.0
from RS Components, Ltd.
HARWIN M50-3500542 Pin Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1.27
- Connector Type: Header Connector
- Number of Contacts: 10
from Omnetics Connector Corporation
Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025 ” (.64 mm) centerlines. The straight solid tails are also commonly used in ultra fine wire wrap... [See More]
- Geometry: Straight
- Number of Contacts: 2 to 60
- Current Rating: 1.0
from RS Components, Ltd.
HARWIN M50-3600542 Pin Header [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1.27
- Connector Type: Header Connector
- Number of Contacts: 10
from Omnetics Connector Corporation
NPS-09-DD-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Male / Plug
- Number of Contacts: 9
from RS Components, Ltd.
Samtec LSHM-120-02.5-L-DV-A-N-K-TR [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.5000
- Connector Type: Header Connector
- Number of Contacts: 40
from Omnetics Connector Corporation
NSS-09-DD-GS. 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Female / Jack
- Number of Contacts: 9
from RS Components, Ltd.
Samtec LSHM-130-04.0-L-DV-A-N-K-TR [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.5000
- Connector Type: Header Connector
- Number of Contacts: 60
from Omnetics Connector Corporation
NPS-09-AA-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Male / Plug
- Number of Contacts: 9
from Omnetics Connector Corporation
NSS-09-AA-GS. 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Female / Jack
- Number of Contacts: 9
from Omnetics Connector Corporation
NPS-09-WD-18.0-C-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18" 34 AWG lead-wire. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Male / Plug
- Number of Contacts: 9
from Omnetics Connector Corporation
NSS-09-WD-18.0-C-GS. 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18" 34 AWG lead-wire. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Female / Jack
- Number of Contacts: 9
from Omnetics Connector Corporation
NPD-18-DD-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Male / Plug
- Number of Contacts: 18
from Omnetics Connector Corporation
NSD-18-DD-GS. 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Female / Jack
- Number of Contacts: 18
from Omnetics Connector Corporation
NPD-18-AA-GS. 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. [See More]
- Geometry: Straight
- Contact Pitch: 0.6350
- Gender: Male / Plug
- Number of Contacts: 18
from LCSC Electronics Technology (HK) Limited
Straight Plugin Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
from HARWIN
3-Row High Reliability Connectors – Datamate M83 series. High Reliability Datamate almost doubles available contacts. Increased contact count with low insertion force contacts. Harwin offers a low insertion force version of its Datamate connector family, currently offering up to 96 contacts. [See More]
- Geometry: Straight
- Number of Contacts: ? to 96
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
from Central Components Mfg.
Features. Fast, economical installation on logic panels, PC boards and backplanes. Multiple plating options available. Customization available. Stackable body style. Available in single or double row. .025 " (0.64mm) square pins. Press fit/Action Pin mounting [See More]
- Geometry: Straight
- Current Rating: 3.0
- Connector Type: Header Connector
- Contact Pitch: 2.54
from Excel Cell Electronic USA Corp.
Board to board connectors, embossed type available [See More]
- Geometry: Straight
- Gender: Male / Plug
- Connector Type: Header Connector
- Current Rating: 1.0
from Components Corporation
The patented DIGI-KLIP ®, free-standing card edge interconnect system is based upon a unique contact principle, distinctive from traditional methods of connector fabrication. The DIGI-KLIP ® contact is formed from soft beryllium copper alloy wire and heat treated after forming, while typical... [See More]
- Geometry: Straight
- Gender: Male / Plug
from JC Cherry, Inc.
Battery Connector, Small size for PC Board Mount. 2.5mm Pitch. High Current Type 5A. High Durability Type. Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent durability enable to reduce the power consumption. [See More]
- Geometry: Straight
- Current Rating: 5.0
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors .50 MM BOARD-TO-BOAR [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.5000
- Current Rating: 0.5
- Number of Contacts: 20
from Advanced Interconnections Corp.
Single, Dual and Triple Row Board to Board Connectors featuring screw-machined terminals available in either RoHS Compliant high temp. molded LCP insulators, FR-4 or Peel-A-Way ® removable terminal carriers. Typical mated heights from .046" (1.17mm) to .363" (9.22mm). [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Header Connector
- Contact Pitch: 1.27
from Samtec Inc.
Surface Mount. Available up to 50 Contacts Per Row. Single Row. Selective Gold Plating [See More]
- Geometry: Straight
- Current Rating: 3.1
- Gender: Female / Jack
- Contact Pitch: 1
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 2 20P -40 °C~+105 °C Straight Female 3A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 3.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Components Corporation
The DIGI-KLIP SRP series of free-standing card edge contacts employs Components Corporation's proven wire form technology, reliably applied in electronic packaging designs since 1962. SRP contacts are formed from high grade, beryllium copper alloy wire and heat treated for optimum spring temper... [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Male / Plug
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors 1.25FP P14 DL B N TU 6.50 7.90 [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1.24 to 1.25
- Current Rating: 0.5
- Number of Contacts: 24
from Advanced Interconnections Corp.
B2B ® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Box Header; Header Connector; SMT
- Contact Pitch: 1.27
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 2 64P -40 °C~+105 °C Straight Female 3A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 3.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors 1.25FP R20 DL B N TR [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1.24 to 1.25
- Current Rating: 0.5
- Number of Contacts: 20
from Advanced Interconnections Corp.
Mezza-pede ® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Box Header; Header Connector; SMT
- Current Rating: 1.1
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 32P -40 °C~+105 °C Straight Female 3A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 3.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors 15P SMT VERT RECPT TAPE AND REEL [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.9906 to 1
- Current Rating: 1.0
- Number of Contacts: 15
from Advanced Interconnections Corp.
Dual and Triple Row Board to Board Connectors in patented Peel-A-Way ® removable carriers featuring screw-machined terminals for high reliability. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Header Connector
- Contact Pitch: 1.27
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 64P -40 °C~+105 °C Straight Female 3A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 3.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors 16P BtB RECPT SR TMT .76 AU VERTICAL [See More]
- Geometry: Straight; Straight
- Current Rating: 1.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 2 10P Straight Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Number of Contacts: 10
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors 3P VRT SR RECEPT .76 GOLD [See More]
- Geometry: Straight; Straight
- Current Rating: 3.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 96P -55 °C~+125 °C Straight Female 1.5A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 1.5
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.5000 to 0.5080
- Current Rating: 0.5
- Number of Contacts: 100
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 96P -55 °C~+125 °C Straight Female 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER 80 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 96P -55 °C~+125 °C Straight male 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Male / Plug
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 3 30P -55 °C~+125 °C Straight male 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Male / Plug
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER FPC 24 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
2.54mm 2 20P -55 °C~+125 °C Straight Female 2A Plugin,P=2.54mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
- Current Rating: 2.0
- Gender: Female / Jack
- Contact Pitch: 2.54
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER FPC 30 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from LCSC Electronics Technology (HK) Limited
Straight Plugin,P=0.8mm Mezzanine Connectors (Board to Board) ROHS [See More]
- Geometry: Straight
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER FPC 30 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN HEADER FPC 80 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 20 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.4000 to 0.4064
- Current Rating: 0.3
- Number of Contacts: 20
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 200 POS 0.5mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.5000 to 0.5080
- Current Rating: 0.5
- Number of Contacts: 20
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN SOCKET FPC 24 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.4000 to 0.4064
- Current Rating: 0.3
- Number of Contacts: 24
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.4000 to 0.4064
- Current Rating: 0.3
- Number of Contacts: 50
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors CONN SOCKET FPC 70 POS 0.4mm [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.4000 to 0.4064
- Current Rating: 0.3
- Number of Contacts: 70
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board & Mezzanine Connectors Header 0.4mm 40POS [See More]
- Geometry: Straight; Straight
- Current Rating: 0.3
- Connector Type: Header Connector
- Contact Pitch: 0.4000 to 0.4064
from LADD Distribution
PCB Header [See More]
- Geometry: Straight
- Current Rating: 17.0
- Connector Type: Header Connector
from Utmel Electronic Limited
Board to Board / Mezzanine Connectors 100P PLUG W/POLARIZATION [See More]
- Geometry: Straight; Straight
- Current Rating: 0.5
- Gender: Male / Plug
- Contact Pitch: 0.7874 to 0.8000
from Utmel Electronic Limited
Conn Board to Board RCP 20 POS 0.4mm Solder ST SMD Carton [See More]
- Geometry: Straight; Straight
- Contact Pitch: 0.4000 to 0.4064
- Current Rating: 0.3
- Number of Contacts: 20
from Utmel Electronic Limited
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD Carton [See More]
- Geometry: Straight; Straight
- Number of Contacts: 40
- Contact Pitch: 0.4000 to 0.4064
from Utmel Electronic Limited
Connector Board to Board Male 4 Position 6.35mm Solder Straight Through Hole Tray [See More]
- Geometry: Straight
- Contact Pitch: 6.35 to 6.35
from Utmel Electronic Limited
FCI 20021311 Series 1.27mm 20 Way 2 RowVertical PCB Board to Board [See More]
- Geometry: Straight; Straight
- Current Rating: 1.0
- Gender: Female / Jack
- Contact Pitch: 1.27
from Utmel Electronic Limited
TE Connectivity 1.25mm 10 Way 2 Row Straight PCB Socket Surface Mount Board to Board [See More]
- Geometry: Straight; Straight
- Contact Pitch: 1.24 to 1.25
- Current Rating: 0.5
- Number of Contacts: 10