Switches Power over Ethernet (PoE) Splitters

9 Results
Industrial PoE Splitter -- IPS-342P
from Volktek Corporation

The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into 24VDC outputs, making... [See More]

  • Applications: Switches
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
  • Form Factor: Module / Standalone
  • Features: Indicators
Industrial Ethernet Switches -- 1-2320401-1
from TE Connectivity

5-PORT 500MBPS SWITCH, 4-PORT POE, 24V [See More]

  • Applications: Switches
Industrial Ethernet Switches -- 1-2320401-3
from TE Connectivity

5-PORT 500MBPS SWITCH, 4-PORT POE, MV [See More]

  • Applications: Switches
Industrial Ethernet Switches -- 1-2320402-1
from TE Connectivity

8-PORT 1GBPS SWITCH, 2XBYPASS [See More]

  • Applications: Switches
Industrial Ethernet Switches -- 1-2320402-3
from TE Connectivity

8-PORT 1GBPS SWITCH, 2XBYPASS, MV [See More]

  • Applications: Switches
8-port 10/100M Desktop PoE Switch, SF1008P -- 1037-SF-09
from SFCable.com

The SF1008P 8-port 10/100M Desktop PoE Switch provides the seamless network connection. It integrates 100Mbps Fast Ethernet and 10Mbps Ethernet network capabilities. [See More]

  • Applications: Switches
GigE Power Switch
from Baumer Ltd.

Industrial design with DIN rail mounting. Operates at 48 Volts. Jumbo Frames up to 10 kByte. SFP modules for optical fiber transmission. IEEE802.3 standard compliant. We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet... [See More]

  • Applications: Switches
  • Output Voltage: 48
  • Form Factor: Module / Standalone
  • Output Power: 15.4