IEEE 802.3af Power over Ethernet (PoE) Splitters
from Volktek Corporation
The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into 24VDC outputs, making... [See More]
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
- Applications: Switches
- Form Factor: Module / Standalone
- Features: Indicators
from DigiKey
PoE Splitter [See More]
- Compliance / Approvals: IEEE 802.3af; CE Marking; CE, cUL, UL
- Input Voltage: 46 to 54
- Output Voltage: 12
from DigiKey
12V, 24V Power Over Ethernet (POE) 2 Port Splitter 10/100/1000 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; CE Marking; CE
- Input Voltage: 44 to 57
- Output Voltage: 12 to 24
- Operating Temperature: 32 to 104
from DigiKey
5V, 9V, 12V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af; CE Marking; CE
- Input Voltage: 44 to 57
- Output Voltage: 5 to 12
from DigiKey
5V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af
- Input Voltage: 44 to 57
- Output Voltage: 5
- Operating Temperature: -4 to 113
from DigiKey
12V Power Over Ethernet (POE) 1 Port Splitter 10/100 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af; RoHS
- Input Voltage: 44 to 57
- Output Voltage: 12
from DigiKey
PoE Splitter Ethernet [See More]
- Compliance / Approvals: IEEE 802.3af
- Input Voltage: 48
- Output Voltage: 24
- Features: Short Circuit Protection
from DigiKey
PoE Splitter Ethernet, RJ45 [See More]
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
- Features: Short Circuit Protection
- Output Voltage: 9
from DigiKey
PoE Splitter Ethernet, RJ45 [See More]
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
- Features: Short Circuit Protection
- Output Voltage: 12 to 48
from SFCable.com
The PoE Splitter TL-POE10R fully complies with IEEE 802.3af standard, and can work with all IEEE 802.3af PoE compliant PSE (Power Source Equipment) or PoE Supplier Adapter, such as TP-LINK's TL-SF1008P or TL-POE150S, or other equivalent product, to deliver 12V or 5V Direct Current to where there are... [See More]
- Compliance / Approvals: IEEE 802.3af
from Baumer Ltd.
Industrial design with DIN rail mounting. Operates at 48 Volts. Jumbo Frames up to 10 kByte. SFP modules for optical fiber transmission. IEEE802.3 standard compliant. We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet... [See More]
- Compliance / Approvals: IEEE 802.3af
- Applications: Switches
- Form Factor: Module / Standalone
- Output Voltage: 48