Module / Standalone Power over Ethernet (PoE) Splitters
from Volktek Corporation
The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into 24VDC outputs, making... [See More]
- Form Factor: Module / Standalone
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
- Applications: Switches
- Features: Indicators
from TRENDnet Inc.
Install a non-PoE device in a remote location. Splits a Gigabit PoE signal into separate power and Gigabit data sources. Set the output power to either 5 V, 7.5 V, 9 V, or 12 V. Use this compact device with TRENDnet PoE switches or injectors. Save on installation and equipment costs [See More]
- Form Factor: Module / Standalone
- Compliance / Approvals: CE Marking; FCC
from SL Power Electronics Corp.
Power over Ethernet Injectors & Splitters, PoE Splitter, 3.00 x 2.10 x 1.00 in 86.2 x 53.3 x 25.4 mm [See More]
- Form Factor: Module / Standalone
- Output Power: 10
- Output Voltage: 5
- Input Voltage: 36 to 57
from PHOENIX CONTACT USA
Factoryline Power over Ethernet splitter (PD) for separating power and data according to IEEE 802.3af and at, no configuration required, can be used with 10, 100, 1000 Mbps networks, 24 V DC output voltage [See More]
- Form Factor: Module / Standalone
- Operating Temperature: 104 to 158
from Baumer Ltd.
Industrial design with DIN rail mounting. Operates at 48 Volts. Jumbo Frames up to 10 kByte. SFP modules for optical fiber transmission. IEEE802.3 standard compliant. We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet... [See More]
- Form Factor: Module / Standalone
- Output Voltage: 48
- Applications: Switches
- Output Power: 15.4