IEEE 802.3at Power over Ethernet (PoE) Splitters

12 Results
Industrial PoE Splitter -- IPS-342P
from Volktek Corporation

The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into 24VDC outputs, making... [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
  • Applications: Switches
  • Form Factor: Module / Standalone
  • Features: Indicators
Power over Ethernet (PoE) -- 150-PD-AS-951/12-24-ND [PD-AS-951/12-24 from Microchip Technology, Inc.]
from DigiKey

12V, 24V Power Over Ethernet (POE) 2 Port Splitter 10/100/1000 Mbps Data Rate [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; CE Marking; CE
  • Input Voltage: 44 to 57
  • Output Voltage: 12 to 24
  • Operating Temperature: 32 to 104
Power over Ethernet (PoE) -- 2303-POE-MSPLT-4809-ND [POE-MSPLT-4809 from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
  • Features: Short Circuit Protection
  • Output Voltage: 9
Power over Ethernet (PoE) -- 2303-POE-MSPLT-4812P-F-ND [POE-MSPLT-4812P-F from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
  • Features: Short Circuit Protection
  • Output Voltage: 12 to 48
Power over Ethernet (PoE) -- 2303-POE-MSPLT-4812P-ND [POE-MSPLT-4812P from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
  • Features: Short Circuit Protection
  • Output Voltage: 12 to 48
Power over Ethernet (PoE) -- 2303-POE-SPLT-4805G-ND [POE-SPLT-4805G from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3at
  • Features: Short Circuit Protection
  • Output Voltage: 5
Power over Ethernet (PoE) -- 2303-POE-SPLT-4812G-P-ND [POE-SPLT-4812G-P from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3at; FCC
  • Features: Short Circuit Protection
  • Output Voltage: 12
Power over Ethernet (PoE) -- 2303-POE-SPLT-4824AC-GBT-ND [POE-SPLT-4824AC-GBT from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; CE Marking; CE, FCC
  • Features: Short Circuit Protection
  • Output Voltage: 24
Power over Ethernet (PoE) -- 2303-POE-SPLT-4824AC-ND [POE-SPLT-4824AC from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; CE Marking; CE, FCC
  • Features: Short Circuit Protection
  • Output Voltage: 24
Power over Ethernet (PoE) -- 2303-POE-SPLT-48G-VUB-ND [POE-SPLT-48G-VUB from Tycon Systems Inc.]
from DigiKey

PoE Splitter Ethernet, RJ45 [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
  • Features: Short Circuit Protection
  • Input Voltage: 40 to 60
Power over Ethernet (PoE) -- 2303-TP-MS4G-VHP-ND [TP-MS4G-VHP from Tycon Systems Inc.]
from DigiKey

Power Over Ethernet (POE) 8 Port Midspan Injector 10/100/1000 Mbps Data Rate [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at; FCC
  • Operating Temperature: -22 to 140
  • Output Voltage: 5
  • Features: Short Circuit Protection
Power over Ethernet (PoE) -- 2891042-ND [2891042 from PHOENIX CONTACT USA]
from DigiKey

24V Power Over Ethernet (POE) 1 Port Splitter 10/100/1000 Mbps Data Rate [See More]

  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
  • Input Voltage: 44 to 57
  • Output Voltage: 24
  • Operating Temperature: -40 to 158