TO-3 Buffer Amplifiers
7 Results
Instrumentation, Op Amps, Buffer Amps -- 296-36047-5-ND [OPA541SM from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Power Amplifier 1 Circuit TO-3-8 [See More]
- Package Type: TO-3; TO-3-8
- Source Current (IS): 20
- Slew Rate: 10
- Operating Temperature: -55 to 125
Instrumentation, Op Amps, Buffer Amps -- LM12CLK/NOPB-ND [LM12CLK/NOPB from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Power Amplifier 1 Circuit TO-3-4 [See More]
- Package Type: TO-3; TO-3-4
- Source Current (IS): 60
- Slew Rate: 9
- Operating Temperature: 0 to 70
Instrumentation, Op Amps, Buffer Amps -- LT1010CK-ND
from DigiKey
from DigiKey
Buffer Amplifier 1 Circuit TO-3 [See More]
- Package Type: TO-3; TO-3-4
- Source Current (IS): 5
- Slew Rate: 75
- Operating Temperature: 0 to 100
Instrumentation, OP Amps, Buffer Amps -- 3581J [3581J from Texas Instruments]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit TO-3-8 [See More]
- Package Type: TO-3; TO-3-8
- Source Current (IS): 8
- Slew Rate: 20
- VOS: 3
Instrumentation, OP Amps, Buffer Amps -- LH0061CK [LH0061CK from Texas Instruments]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit TO-3 [See More]
- Package Type: TO-3; TO-3-8
- Operating Temperature: -25 to 85
- Slew Rate: 70
- RoHS Compliant: RoHS
Instrumentation, OP Amps, Buffer Amps -- LM12CLK/NOPB [LM12CLK/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
Power Amplifier 1 Circuit TO-3-4 [See More]
- Package Type: TO-3; TO-3-4
- Slew Rate: 9
- Bandwidth: 0.7000
- Source Current (IS): 60
Instrumentation, OP Amps, Buffer Amps -- OPA2541AM [OPA2541AM from Texas Instruments]
from Quarktwin Technology Ltd.
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit TO-3-8 [See More]
- Package Type: TO-3; TO-3-8
- Source Current (IS): 40
- Slew Rate: 8
- VOS: 1