Rail-to-Rail Output Buffer Amplifiers
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP [See More]
- Slew Rate: 1
- Operating Temperature: 0 to 70
- Source Current (IS): 0.1200
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 1
- Operating Temperature: 0 to 70
- Source Current (IS): 0.1200
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from DigiKey
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP [See More]
- Slew Rate: 1
- Operating Temperature: 0 to 70
- Source Current (IS): 0.4900
- Package Type: DIP; "14-DIP (0.300"", 7.62mm)"
from DigiKey
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC [See More]
- Slew Rate: 1
- Operating Temperature: 0 to 70
- Source Current (IS): 0.4900
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from DigiKey
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5 [See More]
- Slew Rate: 12
- Operating Temperature: -40 to 85
- Source Current (IS): 2.2
- Package Type: SOT; SC-74A, SOT-753
from DigiKey
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 220
- Operating Temperature: -40 to 125
- Source Current (IS): 2.6
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from DigiKey
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP [See More]
- Slew Rate: 9
- Operating Temperature: -40 to 85
- Source Current (IS): 0.1360
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
from DigiKey
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC [See More]
- Slew Rate: 225
- Operating Temperature: -40 to 125
- Source Current (IS): 2.6
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from DigiKey
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP [See More]
- Slew Rate: 9
- Operating Temperature: -40 to 85
- Source Current (IS): 0.1360
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
from DigiKey
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5 [See More]
- Slew Rate: 220
- Operating Temperature: -40 to 85
- Source Current (IS): 2.6
- Package Type: SOT; SOT-23-5 Thin, TSOT-23-5
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2) [See More]
- Slew Rate: 12
- Operating Temperature: -40 to 85
- Source Current (IS): 0.5000
- Package Type: 6-WDFN Exposed Pad
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WDFN (3x3) [See More]
- Slew Rate: 35
- Operating Temperature: -40 to 85
- Source Current (IS): 4
- Package Type: 8-WDFN Exposed Pad
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 16-WQFN (4x4) [See More]
- Slew Rate: 35
- Operating Temperature: -40 to 85
- Source Current (IS): 4
- Package Type: 16-WQFN Exposed Pad
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: SOT; SC-74A, SOT-753
from DigiKey
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
from DigiKey
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from DigiKey
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from DigiKey
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP [See More]
- Slew Rate: 0.6000
- Operating Temperature: -40 to 125
- Source Current (IS): 0.1000
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
from DigiKey
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP [See More]
- Slew Rate: 7
- Operating Temperature: -40 to 125
- Source Current (IS): 1
- Package Type: TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
from DigiKey
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3) [See More]
- Slew Rate: 0.1500
- Operating Temperature: -40 to 125
- Source Current (IS): 0.0300
- Package Type: 8-WFDFN Exposed Pad
from DigiKey
IC OP AMP 1CH SOT-23-6 [See More]
- Slew Rate: 15
- Operating Temperature: -40 to 125
- Source Current (IS): 0.7200
- Package Type: SOT; SOT-23-6
from DigiKey
IC OP AMP 2CH 8-DFN [See More]
- Slew Rate: 10
- Operating Temperature: -40 to 125
- Source Current (IS): 2.5
- Package Type: 8-VDFN Exposed Pad
from DigiKey
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP [See More]
- Slew Rate: 1.00E-3
- Operating Temperature: 0 to 70
- Source Current (IS): 0.0014
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
from DigiKey
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO [See More]
- Slew Rate: 1.00E-3
- Operating Temperature: -40 to 125
- Source Current (IS): 1.00E-3
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from Renesas Electronics Corporation
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 12
- Source Current (IS): 0.5000
from Utmel Electronic Limited
IC, GAMMA BUFFER, TEN, 1MHZ, HTSSOP-28 [See More]
- Bandwidth: 1
- Supply Voltage (VS): 10
- Slew Rate: 1.00E-6
- Source Current (IS): 2.5
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 16.5
- Slew Rate: 10
- Source Current (IS): 0.5000
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 16.5
- Slew Rate: 10
- Source Current (IS): 0.5000
from Renesas Electronics Corporation
The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]
- Bandwidth: 12
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 12
- Source Current (IS): 0.5500
from Renesas Electronics Corporation
The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]
- Bandwidth: 25
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 18
- Source Current (IS): 2.1