Thermal Shutdown Protection Buffer Amplifiers

11 Results
Instrumentation, Op Amps, Buffer Amps -- 175-MAX4063ETE+TCT-ND
from DigiKey

IC MIC PREAMP 1CH 16-TQFN [See More]

  • Supply Voltage (VS): 2.4 to 5.5
  • Package Type: 16-WQFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Number of Pins: 16
Instrumentation, Op Amps, Buffer Amps -- 296-LMV1089RL/NOPBTR-ND [LMV1089RL/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24) [See More]

  • Supply Voltage (VS): 2.7 to 5.5
  • Package Type: 36-WFBGA, DSBGA
  • Operating Temperature: -40 to 85
  • Number of Pins: 36
Instrumentation, Op Amps, Buffer Amps -- 296-LMV1090TL/NOPBCT-ND [LMV1090TL/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Amplifier IC 2-Channel (Stereo) Class AB 16-DSBGA [See More]

  • Supply Voltage (VS): 2.7 to 5.5
  • Package Type: 16-WFBGA, DSBGA
  • Operating Temperature: -40 to 85
  • Number of Pins: 16
Instrumentation, Op Amps, Buffer Amps -- 497-5826-1-ND [TS472IQT from STMicroelectronics, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 24-QFN (4x4) [See More]

  • Supply Voltage (VS): 2.2 to 5.5
  • Package Type: 24-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Number of Pins: 24
Instrumentation, Op Amps, Buffer Amps -- 497-TS472EIJTCT-ND [TS472EIJT from STMicroelectronics, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 12-FlipChip [See More]

  • Supply Voltage (VS): 2.2 to 5.5
  • Package Type: 12-UFBGA, FCBGA
  • Operating Temperature: -40 to 85
  • Number of Pins: 12
Instrumentation, Op Amps, Buffer Amps -- 505-SSM2167-1RMZ-R7CT-ND
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 10-MSOP [See More]

  • Supply Voltage (VS): 2.5 to 5.5
  • Package Type: MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Thermal Shutdown Protection
Instrumentation, Op Amps, Buffer Amps -- LMV1089VY/NOPB-ND [LMV1089VY/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 32-TQFP (7x7) [See More]

  • Supply Voltage (VS): 2.7 to 5.5
  • Package Type: 32-LQFP
  • Operating Temperature: -40 to 85
  • Number of Pins: 32
Instrumentation, Op Amps, Buffer Amps -- LMV1091TM/NOPBCT-ND [LMV1091TM/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Amplifier IC 2-Channel (Stereo) Class AB 25- µSMD (2.02x2.02) [See More]

  • Supply Voltage (VS): 2.7 to 5.5
  • Package Type: 25-WFBGA
  • Operating Temperature: -40 to 85
  • Number of Pins: 25
Instrumentation, Op Amps, Buffer Amps -- MAX4063EUD+-ND
from DigiKey

Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP [See More]

  • Supply Voltage (VS): 2.4 to 5.5
  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Thermal Shutdown Protection
Instrumentation, Op Amps, Buffer Amps -- MAX4467EKA+CT-ND
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB SOT-23-8 [See More]

  • Supply Voltage (VS): 2.4 to 5.5
  • Package Type: SOT; SOT-23-8
  • Operating Temperature: -40 to 85
  • Features: Thermal Shutdown Protection
Instrumentation, Op Amps, Buffer Amps -- MAX9814ETD+TCT-ND
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB 14-TDFN (3x3) [See More]

  • Supply Voltage (VS): 2.7 to 5.5
  • Package Type: 14-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Number of Pins: 14