Transparent Strapping and Filament Tapes

11 Results
Duct Tapes -- 2064900 [8953 75X50 from 3M]
from RS Components, Ltd.

3M 8953 75mmX50m Filament Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Bopp, glass fibre
Duct Tapes -- 2064901 [8954 25X50 from 3M]
from RS Components, Ltd.

3M 8954 25mmX50m Filament Tape 8954 [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Bopp, glass fibre
Packing Tapes -- 1859492 [53327-00005-00 from tesa SE]
from RS Components, Ltd.

Tesa 53327-00005-00 Strapping Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Bopp, glass fibre
Packing Tapes -- 1859499 [53319-00009-00 from tesa SE]
from RS Components, Ltd.

Tesa 53319-00009-00 Strapping Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Bopp, glass fibre
Packing Tapes -- 1859513 [53398-00004-00 from tesa SE]
from RS Components, Ltd.

Tesa 53398-00004-00 Strapping Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Glass fibre, pet; Plastic / Polymer
Packing Tapes -- 1859515 [53398-00001-00 from tesa SE]
from RS Components, Ltd.

Tesa 53398-00001-00 Strapping Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Glass fibre, pet; Plastic / Polymer
Packing Tapes -- 2365221 [3M 8956 50mmw50m from 3M]
from RS Components, Ltd.

3M 3M 8956 50mmw50m [See More]

  • Features: Transparent
  • Materials of Construction: Biaxially Oriented Polypropylene
  • Type: Industrial Tape
  • Width: 1.97
Packing Tapes -- 2775096 [04224-00125-10 from tesa SE]
from RS Components, Ltd.

Tesa 04224-00125-10 Strapping Tape [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape
  • Materials of Construction: Mono-Oriented Polypropylene
General-Purpose Fiberglass Reinforced Filament Tape -- 53317
from tesa tape, inc.

53317 PV01 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. Available Colors: Transparent, White [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape; Filament
  • Materials of Construction: Filament; Plastic / Polymer
Filament Tape -- P1201
from Shenzhen You-San Technology Co., Ltd.

Filament tape is made from transparent PET/PP film, reinforced with striped/mesh fibres and coated with synthetic rubber or acrylic pressure sensitive adhesive on one or both sides. It is characterised by high Tensile Strength, good abrasion resistance, no residual adhesive removal and good... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
  • Type: Adhesive Tape; Industrial Tape; Single
  • Materials of Construction: Filament; Rubber; Polyester; Plastic / Polymer
Non Staining High Strength Filament Tape -- 53314
from tesa tape, inc.

53314 is a high strength polyester backed fibre glass reinforced filament tape. 53314 has a high tack and high shear resistant adhesive system. It has excellent aging properties and assures clean removal from most substrates. Furthermore it is non-stai [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Adhesive Tape; Industrial Tape; Filament
  • Materials of Construction: Filament; Plastic / Polymer