Plastic / Polymer Strapping and Filament Tapes
from RS Components, Ltd.
Tesa 53398-00004-00 Strapping Tape [See More]
- Materials of Construction: Glass fibre, pet; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive Tape; Industrial Tape
- Width: 0.9843
from Budnick Converting, Inc.
RG400 is a 5.3mil biaxially oriented polypropylene tape coated on one side with a synthetic rubber resin adhesive. This economic fiberglass reinforced tape is designed for applications requiring outstanding holding power. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0053
from RS Components, Ltd.
Tesa 53398-00001-00 Strapping Tape [See More]
- Materials of Construction: Glass fibre, pet; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive Tape; Industrial Tape
- Width: 1.97
from Budnick Converting, Inc.
TPP 4910 is a 2.9mil (0.07mm) tensilized polypropylene coated with a natural rubber based adhesive. This tape's good initial tack and high shear resistance allow it to have give-and-take without snapping. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0028
from RS Components, Ltd.
Tesa 04590-00001-00 Strapping Tape [See More]
- Materials of Construction: Glass fibre pet film; Plastic / Polymer
- Width: 0.9843
- Type: Industrial Tape
- Thickness: 0.0043
from Budnick Converting, Inc.
FILAMNT 4205 is a 3.9mil 100# tensile fiberglass reinforced polypropylene with synthetic rubber adhesive. This commodity grade tape is used for strapping, bundling, and palletizing. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0039
from RS Components, Ltd.
Tesa 04591-00000-00 Strapping Tape [See More]
- Materials of Construction: Glass fibre pet film; Plastic / Polymer
- Width: 1.97
- Type: Industrial Tape
- Thickness: 0.0055
from Budnick Converting, Inc.
FILAMNT 4210 is a 4.7 mil, 130# tensile, fiberglass reinforced polypropylene filament tape with a hot melt clear synthetic rubber adhesive. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0047
from RS Components, Ltd.
Tesa 04590-00002-00 Strapping Tape [See More]
- Materials of Construction: Glass fibre pet film; Plastic / Polymer
- Width: 1.97
- Type: Industrial Tape
- Thickness: 0.0043
from Budnick Converting, Inc.
TPP 4920 is a 4.9mil tensilized polypropylene with a synthetic rubber adhesive. This tape has excellent flexibility and makes an attractive alternative to filament tape for palletizing, bundling, and reinforcement of various cardboard handles. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0049
from Budnick Converting, Inc.
FILAMNT 4215 is a 5.1mil bi-directional fiberglass reinforced polypropylene with a clear synthetic rubber adhesive. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0051
from Budnick Converting, Inc.
FILAMNT 4220 is a 5.5mil uni-directional filament tape consisting of fiberglass reinforced polypropylene with a clear synthetic rubber based adhesive. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0055
from Budnick Converting, Inc.
FILAMNT 4225 is an 8.5 Mil uni-directional filament tape consisting of very high strength poly-ester backed fiberglass filament coated with an aggressive and high shear resistant clear natural rubber resin adhesive. [See More]
- Materials of Construction: Polyester; Plastic / Polymer
- Adhesive: PET - Polyester
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0085
from Budnick Converting, Inc.
A 5.7 mil. specialty packaging tape reinforced with continuous glass yarns in both the longitudinal and transverse direction along with a biaxially oriented polypropylene backing. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: PP - Polypropylene
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0057
from Shenzhen You-San Technology Co., Ltd.
Filament tape is made from transparent PET/PP film, reinforced with striped/mesh fibres and coated with synthetic rubber or acrylic pressure sensitive adhesive on one or both sides. It is characterised by high Tensile Strength, good abrasion resistance, no residual adhesive removal and good... [See More]
- Materials of Construction: Filament; Rubber; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Thickness: 0.0055
from Can-Do National Tape
Filament Reinforced Tape, CDNT 8681. Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard. 3/4 inch x 60 yard. 1 inch x 60 yard. 2 inch x 60 yard [See More]
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape
- Width: 1
from Maxi Adhesive Products, Inc.
BOPP backed reinforced filament tape. [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Width: 1
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0040
from Shurtape Technologies, LLC
Economy grade fiberglass reinforced strapping tape for light duty strapping, packaging, bundling and palletizing applications. GS 490 offers good adhesion, quick stick and shock resistance for a range of tasks. [See More]
- Materials of Construction: Filament; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.4724 to 2.83
from tesa tape, inc.
53317 PV01 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. Available Colors: Transparent, White [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive Tape; Industrial Tape; Filament
- Thickness: 0.0039
from Shenzhen You-San Technology Co., Ltd.
P1214D high strength fiberglass filament tape Also known as industrial grade fiberglass tape (filament tape) ,uses polyester food packaging material film glass fiber as the substrate, milky white high-strength unidirectional dense fiber tape, special adhesive, with fragrance, suitable for... [See More]
- Materials of Construction: Filament; Rubber; Polyester; Plastic / Polymer
- Thickness: 0.0055
- Type: Adhesive Tape; Industrial Tape; Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Maxi Adhesive Products, Inc.
BOPP backed, thin profile for medium to heavy duty use. [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Width: 1
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0061
from Shurtape Technologies, LLC
Production grade, fiberglass-reinforced hot melt strapping tape for use on Siat L33, L36 and L233 (or equivalent) surface printing presses. GS 496 is directly printable with all leading brands of solvent inks and delivers faster drying times for more efficient use of machines. GS 496 also offers... [See More]
- Materials of Construction: Filament; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 5.67
from tesa tape, inc.
53314 is a high strength polyester backed fibre glass reinforced filament tape. 53314 has a high tack and high shear resistant adhesive system. It has excellent aging properties and assures clean removal from most substrates. Furthermore it is non-stai [See More]
- Materials of Construction: Filament; Plastic / Polymer
- Adhesive: Rubber
- Type: Adhesive Tape; Industrial Tape; Filament
- Thickness: 0.0095
from Shenzhen You-San Technology Co., Ltd.
P2006R is a red tape based on PVC film and coated with high-performance rubber glue. [See More]
- Materials of Construction: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Thickness: 0.0024
- Type: Adhesive Tape; Industrial Tape; Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Shurtape Technologies, LLC
Utility grade fiberglass reinforced strapping tape for general purpose strapping, packaging, bundling and palletizing jobs. Offering high adhesion and a backing that resists splitting and cracking, GS 500 tackles a variety of jobs with ease. [See More]
- Materials of Construction: Filament; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.3543 to 1.89
from Shurtape Technologies, LLC
Industrial grade fiberglass reinforced strapping tape for strapping, packaging, bundling and palletizing applications. GS 501 is designed for medium duty jobs, offering an aggressive adhesive and durable backing that won't delaminate, split or crack. [See More]
- Materials of Construction: Filament; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.4724 to 2.83
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Materials of Construction: Filament; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single; High Performance Grade Tape
- Width: 12 to 60
from Shurtape Technologies, LLC
Premium grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, protecting, bundling, reinforcing, sealing, unitizing, palletizing and L-Clip applications that demand maximum security. With high tensile strength, good adhesion and a durable polyester backing that... [See More]
- Materials of Construction: Filament; Rubber; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.4724 to 3.78
from Shurtape Technologies, LLC
Utility grade tensilized strapping tape for light duty strapping, packaging, bundling and palletizing applications. PS 748 is strong and quick to stick, and is designed to contract when applied under firm manual tension. [See More]
- Materials of Construction: Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.3543 to 0.7087