50 Hz / International Power Plastic Welding and Assembly Equipment

5 Results
Hand Held Plastic Welder -- DIODE PID - LEISTER
from Interstate Plastics, Inc.

Overview. The Leister DIODE PID offers electronically regulated welding temperature and an external air supply, making it perfect for mobile installation work. Features. Temperature electronically regulated and digitally displayed. Electronic heating element protection. Adaptor tube with heat... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • Input Phase: Single Phase Power
TRITON™ Control Unit -- TRCU-M1
from Watts

The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to... [See More]

  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 2 to 10
  • Equipment Type: PowerSource / Station; Weld Monitor or Controller
Hand Held Plastic Welder -- DIODE S - LEISTER
from Interstate Plastics, Inc.

The Leister DIODE S is a handy, high-powered welding tool with an external air supply. The tool ’s rotary temperature controls help to produce consistent, quality welds with every use. Features. Heating-element overheat protection. Adapter tube heat protection. Push-fit and screw-on nozzles... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • Input Phase: Single Phase Power
Hand Held Plastic Welder -- GHIBLI - LEISTER
from Interstate Plastics, Inc.

Overview. Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. Features. Welding results independent of voltage fluctuations and ambient temperature. Two-step,... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • Input Phase: Single Phase Power; Three Phase Power
Hand Held Plastic Welder -- HOT JET S - LEISTER
from Interstate Plastics, Inc.

Overview. The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861. Features. Simple, electronically controlled... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • Input Phase: Single Phase Power; Three Phase Power