208-230 / 240V 60 Hz Plastic Welding and Assembly Equipment
from Interstate Plastics, Inc.
Overview. The Leister DIODE PID offers electronically regulated welding temperature and an external air supply, making it perfect for mobile installation work. Features. Temperature electronically regulated and digitally displayed. Electronic heating element protection. Adaptor tube with heat... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Ritmo America, LLC
R - SB 20 is a compact and ergonomic extruder. It ’s the smallest of the STARGUN series and it ’s perfect for working in narrow places thanks to the easy handling and the reduced overall dimensions. R - SB 20 is equipped with an extrusion output regulator and a safety system that allows... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Plastic Extrusion
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
from Leister USA
Basic AT Compact is an air-cooled and especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power laser-diodes) with an optical power of 40W,... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Laser Welding
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Rinco Ultrasonics USA
The ultrasonic welding generator ADG is designed for the. operation of ultrasonic welding machines of the Standard Series. [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Ultrasonic / Linear Friction
- Equipment Type: PowerSource / Station
from Dukane
Computer controlled motor, digital rpm settings, dynamic brake option [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Friction Welder (Inertia / Rotary); Spin Welder
- Equipment Type: Complete System
- Material Capability: Thermoplastic Parts
from Interstate Plastics, Inc.
The Leister DIODE S is a handy, high-powered welding tool with an external air supply. The tool ’s rotary temperature controls help to produce consistent, quality welds with every use. Features. Heating-element overheat protection. Adapter tube heat protection. Push-fit and screw-on nozzles... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Ritmo America, LLC
R - SB 30 is a compact and precise extruder which adds to the R - SB 20 ’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material. R - SB 30 is equipped with an extrusion output regulator, a safety system that allows the operator to work only after the right temperature... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Plastic Extrusion
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
from Leister USA
The new integratable laser system for welding plastics and selective soldering. Multiple laser optic head capability. Flexible. Cost-effective. Versatile. Production oriented. Easy to maintain. Upgradeable. A simple and cost-effective model. NOVOLAS ™ BASIC AT allows for integration into a... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Laser Welding
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Rinco Ultrasonics USA
The ultrasonic welding generator AGM is designed for integration into special purpose machines. [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Ultrasonic / Linear Friction
- Equipment Type: PowerSource / Station
from Interstate Plastics, Inc.
Overview. Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. Features. Welding results independent of voltage fluctuations and ambient temperature. Two-step,... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power; Three Phase Power
from Ritmo America, LLC
R - SB 40 is a powerful but compact extruder, available with several handle types to give the operator a more practical, efficient and versatile instrument. STARGUN R - SB 40 is lighter if compared to our competitor ’s equivalent model; this characteristic makes of our extruder an... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Plastic Extrusion
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
from Leister USA
Turnkey system including optimized welding process. Intuitive user interface with programming tools. Very high throughput possible with the appropriate upgrade. Modular design suited for customization. An all-modular, all-purpose system: the NOVOLAS OEM for advanced integration and the NOVOLAS WS... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Laser Welding
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Interstate Plastics, Inc.
Overview. The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861. Features. Simple, electronically controlled... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power; Three Phase Power
from Ritmo America, LLC
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and geo-textiles, sheets, thick pipes and for all those welds that are required to resist to continuous stress. During the welding phase the... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Plastic Extrusion
- Equipment Type: Complete System; Gun / Iron
- Features: Portable
from Leister USA
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output quantity. Output regulation during welding possible. Motor starting protection protects the device... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Interstate Plastics, Inc.
Overview. The Leister TRIAC AT is an intelligent and robust hot-air hand tool for plastic welding and shrinking. Built to satisfy the most demanding indoor and outdoor applications, each unit undergoes a stringent quality check prior to leaving Leister ’s Switzerland factory. Features. e-Drive... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Compact and handy with a maximum output of 3.5 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output quantity. Output regulation during welding possible. Motor starting protection protects the device against cold-starts. 360 °... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Interstate Plastics, Inc.
Overview. Even though the Leister MINOR is lightweight and compact, it is an extremely powerful blower. It is ideally suited to work with the DIODE PID and DIODE S and can provide mobile air supply for Leister plastic welding systems. Features. Portable, Lightweight and compact. Powerful. Mobile air... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification. The lightest hand extruder. Ideal for confined spaces. Seperate, stepless temperature control for plastification unit and preheated air. Complies with DVS (German Welding Association) standards [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Interstate Plastics, Inc.
Overview. This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140 °F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and is highly durable,... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power; Three Phase Power
from Leister USA
Very compact and easy to handle with a maximum output rate of 1.8 kg/h. Robust design (suitable for construction site use). Stepless adjustment of preheating temperature and output rate. Output regulation during welding possible. Motor starting protection protects the device against cold-starts. 360... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Multifunctional display. Double sided, twist free wire intake. Freely adjustable swivel-mounted handgrip. Ergonomic construction. Maintenance-free blower. 360 ° rotating welding shoe. Low-noise, high power transmission [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Multifunctional display. Double sided, twist free wire intake. Freely adjustable swivel-mounted handgrip. Ergonomic construction. Maintenance-free blower. Low-noise, high power transmission. Extruder screw ideal for PVC. Easily adjustable air duct for all welding positions [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Screw extruder with barrel heater and integrated hot air blower (brushless) for preheating welding seams. Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive. Terminal with illuminated graphic display and operating keys suitable for construction sites. [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Screw extruder with barrel heater and integrated hot air blower for preheating welding seams. Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive. Terminal with illuminated graphic display and operating keys suitable for construction sites. [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Temperature electronically regulated and digitally displayed. Electronic heating element protection. Adaptor tube with heat protection. Push-fit and screw-on nozzles for round and profile welding rods. Air supply provided by the ROBUST or MINOR blowers. Suitable for mobile assembling applications... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Electronic temperature control. Overheating protection for heating elements. Adaptor tube with heat protection. Push-fit and screw-on nozzles for round and profile welding rods. Air supply provided by the ROBUST or MINOR blowers. Suitable for mobile assembling applications when connected to the... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Powerful. Compact. Robust. Construction site tried and tested [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Powerful pallet-shrinking tool. Uniform shrinkage. May be used in the most confined spaces. Integrated tool stand [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Three Phase Power
from Leister USA
Universal tool for welding and shrinking. Welding results independent of voltage fluctuations and ambient temperature. Two-step selectable air flow. Extensive range of accessories [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
The smallest hand tool. Electronic steplessly controlled temperature. Electronic steplessly controlled air flow. Electronic heating element protection. Low noise. Integrated flexible tool stand [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power
from Leister USA
Temperature adjustment via rotary knob. Very small and light device. Ideal for pull welding and stitching. Air supply with ROBUST blower, MINOR or compressed air. Ideal for mobile use when coupled with MINOR blower. Wide range of accessories [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Material Capability: Plastic
- Equipment Type: Gun / Iron
- Input Phase: Single Phase Power