Ultrasonic / Linear Friction Plastic Welding and Assembly Equipment

17 Results
DPC Series -- Model 220
from Dukane

Features the narrow profile Model 220 press/thruster and Dynamic Process Controller. Like the Model 210, the Model 220 can be used as a benchtop press or as a thruster mounted in multihead or automated systems. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Features: Settings recall or automation; Dynamic Process Controller
  • Equipment Type: Complete System
  • Material Capability: Plastics Assembly
Cylinder Arm Machine
from Sonobond Ultrasonics, Inc.

Cylinder Arm Machines are available in around-the-arm and off-the-arm models. They ultrasonically attach curved collars, cuffs and sleeves as well as circular parts. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Nonwovens and Textiles
  • Equipment Type: Complete System
Automatic Blister Welder -- ABW35-B2.0
from Rinco Ultrasonics USA

The ultrasonic welding machine ABW35 is suitable for welding operations of blister adn foil packaging as well as for coated and laminated packaging materials. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Blister Packs, Plastics, Coated, Laminated, Foil Packages
  • Equipment Type: Complete System
Filter Collar Bonder™
from Sonobond Ultrasonics, Inc.

The Filter Collar Bonder ™ also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as 45 seconds, without adhesives or stitching. It is easy to operate with only minimal training,... [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Nonwovens and Textiles
  • Equipment Type: Complete System
Generator 20 kHz -- ADG20-1000P-230-B1
from Rinco Ultrasonics USA

The ultrasonic welding generator ADG is designed for the. operation of ultrasonic welding machines of the Standard Series. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: PowerSource / Station
Hand-Held Cutter / Bonder
from Sonobond Ultrasonics, Inc.

Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control and accuracy, and eliminate the need for mechanical fasteners,... [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Features: Automatic Frequency Control
  • Equipment Type: Complete System
  • Material Capability: Nonwovens and Textiles, Plastic Films
Generator 30 kHz -- AGM30-1000P-230-B1
from Rinco Ultrasonics USA

The ultrasonic welding generator AGM is designed for integration into special purpose machines. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: PowerSource / Station
PlungeBonder™
from Sonobond Ultrasonics, Inc.

This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated synthetic material to be bonded within the seam of a ballistic vest's outer nylon shell without... [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Nonwovens and Textiles
  • Equipment Type: Complete System
Hand Tacker -- HT35-2
from Rinco Ultrasonics USA

The ultrasonic hand welding unit HT35-2/-3 is suitable for manual welding operations from small to medium size. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
  • Equipment Type: Gun / Iron
RingMaster™
from Sonobond Ultrasonics, Inc.

The RingMaster ™ ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch holes that cause leaks, and thread that can get caught in pumps. Fast, easy re-tooling... [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Nonwovens and Textiles, Rigid Plastic
  • Equipment Type: Complete System
Hand Welding Unit 20kHz -- HG20-1
from Rinco Ultrasonics USA

The ultrasonic hand welding unit HG20-1 is suitable for large manual welding operations. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Equipment Type: Gun / Iron
SureCut™ Cutter / Sealer
from Sonobond Ultrasonics, Inc.

These units provide one-step ultrasonic cutting and sealing of ribbons, trims, Velcro and labels. There is a hand-held model for single cuts and a model for loom-mounted operations of one or multi-cuts. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Nonwovens and Textiles
  • Equipment Type: Complete System
Hand Welding Unit 35 kHz -- HG35-3 15m Cable
from Rinco Ultrasonics USA

The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Equipment Type: Gun / Iron
Hand Welding Unit 70 kHz -- HG70-1
from Rinco Ultrasonics USA

The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Equipment Type: Gun / Iron
Hand Welding Unit 70 kHz -- Standard 50
from Rinco Ultrasonics USA

The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Equipment Type: Gun / Iron
Welding Machine 20 kHz -- Standard 3000 Series
from Rinco Ultrasonics USA

The ultrasonic welding machine Standard 3000 Series is suitable for welding operations of thermoplastic parts from medium to large size. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Plastics
  • Equipment Type: Complete System
Welding Machine 35 kHz -- Standard 745 Series
from Rinco Ultrasonics USA

The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size. [See More]

  • Process Capability: Ultrasonic / Linear Friction
  • Material Capability: Plastics
  • Equipment Type: Complete System