Vinyl Windows
from JELD-WEN, Inc.
A combination of windows, typically three, with angled sides that extends a room outward. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Bay/Bow
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Bay/Bow
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Double-Hung
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Built in a variety of geometric shapes and sizes, these windows do not open. Available in a wide range of colors [See More]
- Frame Material: Vinyl
- Window Type: Architectural Shaped
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
A favorite for sunny spots. Two side operating windows allow for fresh air. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Garden
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
The lower sash slides vertically to open while the upper sash remains stationary. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Single-Hung
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Available in a wide range of colors. [See More]
- Frame Material: Vinyl
- Window Type: Gliding
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]
- Frame Material: Vinyl
- Window Type: Awning
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]
- Frame Material: Vinyl
- Window Type: Casement
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]
- Frame Material: Vinyl
- Window Type: Architectural Shaped
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]
- Frame Material: Vinyl
- Window Type: Single-Hung
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]
- Frame Material: Vinyl
- Window Type: Gliding
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Hinged at the top and swings out from the bottom to open. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]
- Frame Material: Vinyl
- Window Type: Awning
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
A combination of windows, typically three, with angled sides that extends a room outward. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]
- Frame Material: Vinyl
- Window Type: Bay/Bow
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]
- Frame Material: Vinyl
- Window Type: Bay/Bow
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Hinged at the side and swings outward to open for full ventilation. Multiple colors, interior woodgrain finishes and ENERGY STAR® available [See More]
- Frame Material: Vinyl
- Window Type: Casement
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Multiple colors, interior woodgrain finishes and ENERGY STAR® available [See More]
- Frame Material: Vinyl
- Window Type: Double-Hung
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Built in a variety of geometric shapes and sizes, these windows do not open. Multiple colors, interior woodgrain finishes and ENERGY STAR® available [See More]
- Frame Material: Vinyl
- Window Type: Architectural Shaped
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
The lower sash slides vertically to open while the upper sash remains stationary. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]
- Frame Material: Vinyl
- Window Type: Single-Hung
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)
from JELD-WEN, Inc.
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]
- Frame Material: Vinyl
- Window Type: Gliding
- Application: New Construction; Replacement
- Features: Low E Glass; Tinted (optional feature)