New Construction Windows

25 Results
Builders Aluminum Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Available in White or Bronze. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Single-Hung
  • Number of Panes: DoublePaned (optional feature)
Builders Aluminum Sliding Window
from JELD-WEN, Inc.

Window sashes are side-by-side and open horizontally with one sash remaining stationary. Available in White or Bronze [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Gliding
  • Number of Panes: DoublePaned (optional feature)
Builders Florida Aluminum Single-Hung Window
from JELD-WEN, Inc.

Available in White or Bronze and designed specifically for the Florida market. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Single-Hung
  • Features: Argon/Krypton filled (optional feature); Low E Glass; Tinted (optional feature)
Builders Florida Aluminum Sliding Window
from JELD-WEN, Inc.

Available in White or Bronze and designed specifically for the Florida market. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Gliding
  • Features: Argon/Krypton filled (optional feature); Low E Glass; Tinted (optional feature)
Builders Vinyl Bay Window
from JELD-WEN, Inc.

A combination of windows, typically three, with angled sides that extends a room outward. Available in a wide range of colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Bay/Bow
  • Features: Low E Glass; Tinted (optional feature)
Builders Vinyl Bow Window
from JELD-WEN, Inc.

A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Available in a wide range of colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Bay/Bow
  • Features: Low E Glass; Tinted (optional feature)
Builders Vinyl Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Available in a wide range of colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Double-Hung
  • Features: Low E Glass; Tinted (optional feature)
Builders Vinyl Fixed Window
from JELD-WEN, Inc.

Built in a variety of geometric shapes and sizes, these windows do not open. Available in a wide range of colors [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Architectural Shaped
  • Features: Low E Glass; Tinted (optional feature)
Builders Vinyl Garden Window
from JELD-WEN, Inc.

A favorite for sunny spots. Two side operating windows allow for fresh air. Available in a wide range of colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Garden
  • Features: Low E Glass; Tinted (optional feature)
Builders Vinyl Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Available in a wide range of colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Single-Hung
  • Features: Low E Glass; Tinted (optional feature)
Custom Wood Awning Window
from JELD-WEN, Inc.

Hinged at the top and swings out from the bottom to open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Awning
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Bay Window
from JELD-WEN, Inc.

A combination of windows, typically three, with angled sides that extends a room outward. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Bow Window
from JELD-WEN, Inc.

A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Casement Window
from JELD-WEN, Inc.

Hinged at the side and swings outward to open for full ventilation. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Casement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Double-Hung
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Fixed Window
from JELD-WEN, Inc.

Built in a variety of geometric shapes and sizes, these windows do not open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Architectural Shaped
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Sliding Window
from JELD-WEN, Inc.

Window sashes are side-by-side and open horizontally with one sash remaining stationary. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Gliding
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Tilt and Turn Window
from JELD-WEN, Inc.

In the Tilt position, the window opens at the top with hinges at the bottom. In the Turn position, the window is hinged on the side and opens by swinging inward. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Tilt-Turn
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Premium Aluminum Single-Hung Window
from JELD-WEN, Inc.

Available in 15 colors. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Single-Hung
  • Features: Argon/Krypton filled (optional feature); Low E Glass; Tinted (optional feature)
Premium Atlantic Aluminum Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Available in White or Bronze and energy efficient in mild climates. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Aluminum
  • Window Type: Double-Hung
  • Features: Low E Glass; Tinted (optional feature)
Premium Atlantic Vinyl Single-Hung Window
from JELD-WEN, Inc.

Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Single-Hung
  • Features: Low E Glass; Tinted (optional feature)
Premium Vinyl Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Multiple colors, interior woodgrain finishes and ENERGY STAR® available [See More]

  • Application: New Construction; Replacement
  • Frame Material: Vinyl
  • Window Type: Double-Hung
  • Features: Low E Glass; Tinted (optional feature)
Siteline EX Wood Double-Hung Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Double-Hung
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Double-Hung
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
W-2500 Wood Double-Hung Window
from JELD-WEN, Inc.

Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®. [See More]

  • Application: New Construction; Replacement
  • Frame Material: Wood
  • Window Type: Double-Hung
  • Features: Argon/Krypton filled; Low E Glass