Single-Hung Windows

Description

Single-hung windows are a type of window that visually resemble double-hung windows. However, in single-hung windows, only the bottom sash is operable, meaning it slides vertically to open and close, while the top sash remains fixed in place .

Working Principle

The working principle of single-hung windows involves a simple mechanism where the bottom sash moves vertically within the window frame. This design allows for ventilation through the lower part of the window while maintaining a fixed upper sash. The simplicity of this mechanism makes single-hung windows easy to operate and maintain. They are useful in providing ventilation and natural light while maintaining a traditional aesthetic that suits various architectural styles .

Applications

Single-hung windows are commonly used in residential buildings, particularly in areas where space is limited, and a traditional look is desired. They are often found in bedrooms, bathrooms, and kitchens, where ventilation is necessary but space for window operation is constrained. Their design makes them suitable for multi-story buildings where the upper sash does not need to be opened for ventilation .

Advantages over other Windows

Single-hung windows offer several advantages over other types of windows. They are generally more cost-effective than double-hung windows due to their simpler design, which involves fewer moving parts. This simplicity also translates to lower maintenance requirements and potentially longer durability. Additionally, single-hung windows provide a classic aesthetic that can enhance the visual appeal of traditional and modern homes alike .

Limitations

One limitation of single-hung windows is that they offer less ventilation compared to double-hung windows, as only the bottom sash can be opened. This can be a disadvantage in situations where maximum airflow is desired. Additionally, cleaning the exterior of the fixed upper sash can be challenging, especially in multi-story buildings, as it requires access from the outside .

Considerations

When considering single-hung windows, it is important to evaluate the initial costs, which are typically lower than those of double-hung windows due to their simpler design. Operating expenses are minimal, as the windows require little maintenance beyond regular cleaning and occasional lubrication of the moving parts. In terms of durability, single-hung windows are generally robust due to their fewer moving components, which reduces the likelihood of mechanical failure. However, potential buyers should consider the difficulty of cleaning the fixed upper sash, especially in taller buildings, which might necessitate professional cleaning services .

7 Results
Builders Aluminum Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Available in White or Bronze. [See More]

  • Window Type: Single-Hung
  • Frame Material: Aluminum
  • Application: New Construction; Replacement
  • Number of Panes: DoublePaned (optional feature)
Builders Florida Aluminum Single-Hung Window
from JELD-WEN, Inc.

Available in White or Bronze and designed specifically for the Florida market. [See More]

  • Window Type: Single-Hung
  • Frame Material: Aluminum
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled (optional feature); Low E Glass; Tinted (optional feature)
Builders Vinyl Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Available in a wide range of colors. [See More]

  • Window Type: Single-Hung
  • Frame Material: Vinyl
  • Application: New Construction; Replacement
  • Features: Low E Glass; Tinted (optional feature)
Premium Aluminum Single-Hung Window
from JELD-WEN, Inc.

Available in 15 colors. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates [See More]

  • Window Type: Single-Hung
  • Frame Material: Aluminum
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled (optional feature); Low E Glass; Tinted (optional feature)
Premium Atlantic Aluminum Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Available in White or Bronze and energy efficient in mild climates. [See More]

  • Window Type: Single-Hung
  • Frame Material: Aluminum
  • Application: New Construction; Replacement
  • Features: Low E Glass; Tinted (optional feature)
Premium Atlantic Vinyl Single-Hung Window
from JELD-WEN, Inc.

Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Window Type: Single-Hung
  • Frame Material: Vinyl
  • Application: New Construction; Replacement
  • Features: Low E Glass; Tinted (optional feature)
Premium Vinyl Single-Hung Window
from JELD-WEN, Inc.

The lower sash slides vertically to open while the upper sash remains stationary. Multiple colors, interior woodgrain finishes and ENERGY STAR® available. [See More]

  • Window Type: Single-Hung
  • Frame Material: Vinyl
  • Application: New Construction; Replacement
  • Features: Low E Glass; Tinted (optional feature)