Wood Windows

25 Results
Custom Wood Awning Window
from JELD-WEN, Inc.

Hinged at the top and swings out from the bottom to open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Frame Material: Wood
  • Window Type: Awning
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Bay Window
from JELD-WEN, Inc.

A combination of windows, typically three, with angled sides that extends a room outward. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Bow Window
from JELD-WEN, Inc.

A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Casement Window
from JELD-WEN, Inc.

Hinged at the side and swings outward to open for full ventilation. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Frame Material: Wood
  • Window Type: Casement
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Frame Material: Wood
  • Window Type: Double-Hung
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Fixed Window
from JELD-WEN, Inc.

Built in a variety of geometric shapes and sizes, these windows do not open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors. [See More]

  • Frame Material: Wood
  • Window Type: Architectural Shaped
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Sliding Window
from JELD-WEN, Inc.

Window sashes are side-by-side and open horizontally with one sash remaining stationary. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors [See More]

  • Frame Material: Wood
  • Window Type: Gliding
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Custom Wood Tilt and Turn Window
from JELD-WEN, Inc.

In the Tilt position, the window opens at the top with hinges at the bottom. In the Turn position, the window is hinged on the side and opens by swinging inward. [See More]

  • Frame Material: Wood
  • Window Type: Tilt-Turn
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Awning Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Awning
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Bay Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Bow Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Casement Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Casement
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Double-Hung Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Double-Hung
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Fixed Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Architectural Shaped
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Siteline EX Wood Sliding Window
from JELD-WEN, Inc.

Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Gliding
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Awning Window
from JELD-WEN, Inc.

Hinged at the top and swings out from the bottom to open. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Awning
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Bay Window
from JELD-WEN, Inc.

A combination of windows, typically three, with angled sides that extends a room outward. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Bow Window
from JELD-WEN, Inc.

A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Bay/Bow
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Casement Window
from JELD-WEN, Inc.

Hinged at the side and swings outward to open for full ventilation. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Casement
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Double-Hung Window
from JELD-WEN, Inc.

Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Double-Hung
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
Tradition Plus Wood Fixed Window
from JELD-WEN, Inc.

Built in a variety of geometric shapes and sizes, these windows do not open. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Architectural Shaped
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass; Tinted (optional feature)
W-2500 Wood Awning Window
from JELD-WEN, Inc.

Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Awning
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass
W-2500 Wood Casement Window
from JELD-WEN, Inc.

Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Casement
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass
W-2500 Wood Double-Hung Window
from JELD-WEN, Inc.

Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Double-Hung
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass
W-2500 Wood Fixed Window
from JELD-WEN, Inc.

Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®. [See More]

  • Frame Material: Wood
  • Window Type: Architectural Shaped
  • Application: New Construction; Replacement
  • Features: Argon/Krypton filled; Low E Glass