1-ply HEPA Filters and ULPA Filters
2 Results
Ceiling Fan Filter Unit -- CAP112
from Clean Air Products
from Clean Air Products
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]
- Ply: 1
- Construction: Fan Filters (Frame / Assembly)
- Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
- Efficiency: 99.99
HEPA Filters
from N.R. Murphy Ltd.
from N.R. Murphy Ltd.
When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used individually... [See More]
- Ply: 1
- Construction: (Frame / Assembly (optional feature))
- Applications: Chemical Industry, Precision Assembly
- Efficiency: 99.97