Frame / Assembly HEPA Filters and ULPA Filters
from Terra Universal, Inc.
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter. ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter. Come in a variety of sizes to fit Terra work stations [See More]
- Applications: Fume hood filter
- Efficiency: 99.99 to 100
- Construction: (Frame / Assembly)
- Efficiency Specs: 0.12 microns
from Erlab Inc.
High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate. [See More]
- Applications: Lab Fume Hoods
- Construction: Box (Frame / Assembly)
from Clean Air Products
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]
- Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly)
- Efficiency Specs: 99.99% efficient on particles 0.3
from HDT Global
HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow. Panel shape filters. Steel container provides filter integrity. Laboratory tested/field proven. The M13 particulate filter is one of the standard filters for the M8A3... [See More]
- Applications: CBRN/Particulate
- Airflow: 20
- Construction: Box; Cartridge (Frame / Assembly)
- Media Type: Glass Microfiber Media
from ISC Sales, Inc.
Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations. The 60-65% efficiency filters are designed for use where a high degree of cleanliness is required, and contaminants must... [See More]
- Applications: Gas Turbine, Food Processing, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly, Centrifugal Compressor
- Efficiency: 60 to 65
- Construction: (Frame / Assembly)
- Efficiency Specs: MERV 11: 60-65%
from Universal Air Filter Company
Eliminate dust, water, wind driven rain and salt fog ingress. High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust,... [See More]
- Applications: Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
- Efficiency: 99.95
- Construction: Panel Air Filters (Frame / Assembly)
- Ply: 2
from Clean Air Products
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]
- Applications: Ideal for where ceiling access is not possible
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly)
- Efficiency Specs: 99.99% efficient on particles 0.3
from HDT Global
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to... [See More]
- Applications: Chemical, Radiological, Biological
- Airflow: 200
- Construction: Cartridge (Frame / Assembly)
- Length: 8.9
from Clean Air Products
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series... [See More]
- Applications: Designed for use in tee bar ceiling grid systems
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly)
- Efficiency Specs: 99.99% DOP test at 0.3 microns
from HDT Global
HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering, pharmaceutical processing... [See More]
- Applications: Chemical Threats
- Efficiency: 99.97
- Construction: (Frame / Assembly)
- Airflow: 200