Pleated HEPA Filters and ULPA Filters

11 Results
MAC 10 ® RFAC Fan Filter Unit
from Envirco

Introduction. ENVIRCO ® developed the MAC 10 ® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common negative... [See More]

  • Construction: Fan Filters
  • Features: Pleated; Replaceable Filter Media
USP 797 Compounding Pharmacies Fan Filter Unit
from Envirco

Introduction. A Second Generation FFU. While Envirco ® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10 ® family of fan filter units (FFUs). We add to this industry ’s leading line of products a second generation FFU, the MAC 10... [See More]

  • Construction: Fan Filters
  • Features: Pleated; Replaceable Filter Media
HEPA Filters
from N.R. Murphy Ltd.

When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used individually... [See More]

  • Applications: Chemical Industry, Precision Assembly
  • Efficiency: 99.97
  • Construction: (Frame / Assembly (optional feature))
  • Efficiency Specs: 99.97% at .3 micron
CBRN Protection - Shipboard - Mobile - Fixed Site -- OpenAire™ HEPA Particulate Filters
from HDT Global

HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering, pharmaceutical processing... [See More]

  • Applications: Chemical Threats
  • Efficiency: 99.97
  • Construction: (Frame / Assembly)
  • Airflow: 200
Vacuum Filtration Media -- TG1045
from TTG Inc.

Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]

  • Applications: Dust Collection
  • Media Type: Polyester; Poly/cotton Nonwoven Media
  • Construction: Filter Media
  • Features: Pleated; Reusable / Washable
F-14-6 Three-Stage Oil Mist Filter Pack with HEPA Filter
from Air Impurities Removal Systems, Inc.

3-Stage Oil Mist Filter Pack with a HEPA Filter. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-1 Aluminum Mesh Filter. RF-14-6 Pleated Filter. RF-14-5 HEPA Filter [See More]

  • Efficiency Specs: Pleated Filter: MERV 10 (65%) HEPA: 99.97% at 0.3 microns
  • Height: 24
  • Length: 12
  • Width / Ring: 2
Pleated Air Filters
from GE ENERGY Air Filtration

GE offers a range of pleated filters designed to help you meet your fine filtration needs. From the original pleated technology used to create PulsePleat to the high temperature ThermoPleat, used for applications that require protection against intense heat, pleated filters have increased filtration... [See More]

  • Media Type: Polyester
  • Features: Pleated
Ceiling Fan Filter Unit -- CAP112
from Clean Air Products

The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]

  • Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
  • Efficiency: 99.99
  • Construction: Fan Filters (Frame / Assembly)
  • Efficiency Specs: 99.99% efficient on particles 0.3
HEPA Grade Filters 60-65% Efficiency - MAGNA 600 Series
from ISC Sales, Inc.

Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations.  The 60-65% efficiency filters are designed for use where a high degree of cleanliness is required, and contaminants must... [See More]

  • Applications: Gas Turbine, Food Processing, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly, Centrifugal Compressor
  • Efficiency: 60 to 65
  • Construction: (Frame / Assembly)
  • Efficiency Specs: MERV 11: 60-65%
SPARF PKG4 SPA Filter Package
from Air Impurities Removal Systems, Inc.

SPA Replacement Filter Package #4. for use with Extract-All ® SPA1 or SPA REV Fume Extractor Systems. Included With Product. SPARF4 – Pleated Filter. SPARF7 – HEPA Filter. SPARF8 – 4 lbs. of replacement CCS Activated Carbon [See More]

  • Construction: HEPA Filter, Replacement Carbon, Pleated Filter
  • Length: 12
  • Efficiency Specs: Pleated Filter: MERV 10 (60%) HEPA: 99.97% at 0.3 microns
  • Height: 12
Fan Cleanroom Air Filters -- CAP116
from Clean Air Products

The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]

  • Applications: Ideal for where ceiling access is not possible
  • Efficiency: 99.99
  • Construction: Fan Filters (Frame / Assembly)
  • Efficiency Specs: 99.99% efficient on particles 0.3