-5 V Laser Drivers
2 Results
10Gbps EAM Driver with Integrated Bias Network -- MAX3941
from Maxim Integrated
from Maxim Integrated
The MAX3941 is designed to drive an electro-absorption modulator (EAM) at data rates up to 10.7Gbps. It incorporates the functions of a biasing circuit and a modulation circuit, with integrated control op amps externally programmed by DC voltages. The integrated bias circuit provides a programmable... [See More]
- Supply Voltage: -5V; Other; -5.2
- Package Type: QFNL
- Operating Temperature: -40 to 85
- Pins: 24
10Gbps Modulator Driver -- MAX3942
from Maxim Integrated
from Maxim Integrated
The MAX3942 is designed to drive high-speed optical modulators at data rates up to 10.7Gbps. It functions as a modulation circuit, with an integrated control op amp externally programmed by a DC voltage. A high-bandwidth, fully differential signal path is internally implemented to minimize jitter... [See More]
- Supply Voltage: -5V; Other; -5.2
- Package Type: QFNL
- Operating Temperature: -40 to 85
- Pins: 24