Specially / Other Buffs and Buffing Wheels
2 Results
Norton FAB (Fixed Abrasive Buff) Buffing Wheels
from Norton Abrasives
from Norton Abrasives
Change the way you buff with the innovative Norton FAB (Fixed Abrasive Buff) buffing wheels. Norton FAB wheels feature abrasive grains on both sides of the cloth, virtually eliminating the need for buffing compound and resulting in reduced costs, a safer work environment, and a better finish. [See More]
- Material & Construction: Specialy / Other; Silicon Carbide
- Outer / OD: 5 to 22
- Buff Type: Buffing Wheel
- Application: Cleaning / Surface Preparation
T104, 10 Inch Untreated Tampico Brush -- 40002
from Maryland Brush Company, Inc.
from Maryland Brush Company, Inc.
Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]
- Material & Construction: Specialy / Other; Tampico
- Outer / OD: 10
- Buff Type: Buffing Wheel
- Face Width: 0.8750