Specialty / Other Buffs and Buffing Wheels

7 Results
Cotton Buffing Drum -- Line-Mate buffing drum
from Walter Surface Technologies

Ideal for enhancing and brightening existing finishes, taking out stains in metals and bringing out a new luster in worksurfaces. Features. Heavy cotton drum used with polishing paste. Applications. For use with polishing paste. Ideal for enhancing existing finishes. Surface cleaning [See More]

  • Application: Specialty / Other; Brightening Existing Finishes, Taking Out Stains in Metals and Bringing Out a New Luster in Work surfaces
  • Outer / OD: 4.75 to 7.75
  • Buff Type: Buffing Wheel; Polishing Disc / Buffing Pad
  • Bore / Shank: 0.6250
Felt Polishing Discs -- TWIST™ Felt Discs
from Walter Surface Technologies

Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. Features. Finishing paste, Mirror finishing. Hook and loop fastening for Quick Step System. Ideal to work with 2" and 3" air tools. Long life. Applications. Add to cleaning solution and/or rinsing water. Fine... [See More]

  • Application: Specialty / Other; For Use with Polishing Pastes, Mirror Finishing
  • Outer / OD: 2 to 3
  • Buff Type: Polishing Disc / Buffing Pad
  • Rotary Speed: 12000
Felt Polishing Wheel -- 07-T 602
from Walter Surface Technologies

Strong high density Merino felt for all heavy-duty finishing and polishing jobs. FEATURES. Ideal for mirror finishing jobs. MATERIALS. Aluminum. Stainless steel. Steel. APPLICATIONS. Achieves a #8 mirror stainless steel finish. Finishing with polishing paste. For producing highly refined finishes. [See More]

  • Application: Specialty / Other; For Use with Polishing Pastes
  • Outer / OD: 6
  • Buff Type: Polishing Disc / Buffing Pad
  • Rotary Speed: 3000
High Density Felt Cup Polishing Disc
from Walter Surface Technologies

For use with polishing pastes. For use on angle grinders or polishing tools with a suitable speed range. [See More]

  • Application: Specialty / Other; For Use with Polishing Pastes
  • Outer / OD: 5
  • Buff Type: Polishing Disc / Buffing Pad
  • Bore / Shank: 0.6250
High Polish Discs -- QUICK-STEP™ High Polish Discs
from Walter Surface Technologies

Special soft polishing discs that will produce a high gloss and mirror finish faster. Features. Ideal for mirror finishing jobs. Applications. For producing highly refined finishes. For removing minor scratches. To produce a mirror finish. Upgrading #4 finishes [See More]

  • Application: Specialty / Other; High Gloss and Mirror Finishing
  • Outer / OD: 4.5 to 7
  • Buff Type: Polishing Disc / Buffing Pad
  • Rotary Speed: 3500
Polishing Discs -- QUICK-STEP™ Instant Polish Discs
from Walter Surface Technologies

Achieve a #8 mirror stainless steel finish in just one step. The polishing paste is pre-applied on the disc. Packed in resealable bag that preserves the disc from contaminants and drying. Features. Ideal for mirror finishing jobs. One step finishing solution to reduce cost. Applications. Achieves a... [See More]

  • Application: Specialty / Other; For Achieving a #8 Mirror Finish
  • Outer / OD: 4.5 to 7
  • Buff Type: Polishing Disc / Buffing Pad
  • Rotary Speed: 3000
Polishing Felt Discs -- QUICK-STEP™
from Walter Surface Technologies

Strong high density Merino felt discs for all heavy duty finishing and polishing jobs. Features. Ideal for mirror finishing jobs. Applications. For producing highly refined finishes. For removing minor scratches. To produce a mirror finish. Upgrading #4 finishes. Tips. Use Walter polishing paste... [See More]

  • Application: Specialty / Other; All Heavy Duty Finishing and Polishing Jobs
  • Outer / OD: 4.5 to 7
  • Buff Type: Polishing Disc / Buffing Pad
  • Rotary Speed: 3500