Nonwoven / Felt Buffs and Buffing Wheels
from Walter Surface Technologies
Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. Features. Finishing paste, Mirror finishing. Hook and loop fastening for Quick Step System. Ideal to work with 2" and 3" air tools. Long life. Applications. Add to cleaning solution and/or rinsing water. Fine... [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Rotary Speed: 12000
- Outer / OD: 2 to 3
- Application: Specialty / Other; For Use with Polishing Pastes, Mirror Finishing
from Walter Surface Technologies
Strong high density Merino felt for all heavy-duty finishing and polishing jobs. FEATURES. Ideal for mirror finishing jobs. MATERIALS. Aluminum. Stainless steel. Steel. APPLICATIONS. Achieves a #8 mirror stainless steel finish. Finishing with polishing paste. For producing highly refined finishes. [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Rotary Speed: 3000
- Outer / OD: 6
- Application: Specialty / Other; For Use with Polishing Pastes
from Walter Surface Technologies
For use with polishing pastes. For use on angle grinders or polishing tools with a suitable speed range. [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Bore / Shank: 0.6250
- Outer / OD: 5
- Face Width: 0.5000
from Walter Surface Technologies
Special soft polishing discs that will produce a high gloss and mirror finish faster. Features. Ideal for mirror finishing jobs. Applications. For producing highly refined finishes. For removing minor scratches. To produce a mirror finish. Upgrading #4 finishes [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Rotary Speed: 3500
- Outer / OD: 4.5 to 7
- Application: Specialty / Other; High Gloss and Mirror Finishing
from Walter Surface Technologies
Achieve a #8 mirror stainless steel finish in just one step. The polishing paste is pre-applied on the disc. Packed in resealable bag that preserves the disc from contaminants and drying. Features. Ideal for mirror finishing jobs. One step finishing solution to reduce cost. Applications. Achieves a... [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Rotary Speed: 3000
- Outer / OD: 4.5 to 7
- Application: Specialty / Other; For Achieving a #8 Mirror Finish
from Walter Surface Technologies
Strong high density Merino felt discs for all heavy duty finishing and polishing jobs. Features. Ideal for mirror finishing jobs. Applications. For producing highly refined finishes. For removing minor scratches. To produce a mirror finish. Upgrading #4 finishes. Tips. Use Walter polishing paste... [See More]
- Buff Type: Polishing Disc / Buffing Pad
- Rotary Speed: 3500
- Outer / OD: 4.5 to 7
- Application: Specialty / Other; All Heavy Duty Finishing and Polishing Jobs