Buffing Wheel Buffs and Buffing Wheels
from Norton Abrasives
Change the way you buff with the innovative Norton FAB (Fixed Abrasive Buff) buffing wheels. Norton FAB wheels feature abrasive grains on both sides of the cloth, virtually eliminating the need for buffing compound and resulting in reduced costs, a safer work environment, and a better finish. [See More]
- Buff Type: Buffing Wheel
- Application: Cleaning / Surface Preparation
- Outer / OD: 5 to 22
- Material & Construction: Specialy / Other; Silicon Carbide
from Walter Surface Technologies
Ideal for enhancing and brightening existing finishes, taking out stains in metals and bringing out a new luster in worksurfaces. Features. Heavy cotton drum used with polishing paste. Applications. For use with polishing paste. Ideal for enhancing existing finishes. Surface cleaning [See More]
- Buff Type: Buffing Wheel; Polishing Disc / Buffing Pad
- Bore / Shank: 0.6250
- Outer / OD: 4.75 to 7.75
- Face Width: 2
from Princess Auto Limited
10 "Buffing Wheel [See More]
- Buff Type: Buffing Wheel; Sewn - Spiral / Concentric
- Bore / Shank: 0.7500
- Outer / OD: 10
from Maryland Brush Company, Inc.
Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]
- Buff Type: Buffing Wheel
- Face Width: 0.8750
- Outer / OD: 10
- Rotary Speed: 4000
from Princess Auto Limited
2-1/2 " Buffing Wheel [See More]
- Buff Type: Buffing Wheel
- Outer / OD: 2.5
from Princess Auto Limited
4 " Buffing Wheel [See More]
- Buff Type: Buffing Wheel
- Rotary Speed: 2500
- Outer / OD: 4
from Princess Auto Limited
6 " Loose Sewn Buffing Wheel [See More]
- Buff Type: Buffing Wheel
- Bore / Shank: 0.5000
- Outer / OD: 6
from Princess Auto Limited
6 " Treated Buffing Wheel [See More]
- Buff Type: Buffing Wheel
- Bore / Shank: 0.5000
- Outer / OD: 6