Bench / Free-Standing Continuity Testers
from Cole-Parmer
bull; Built-in math functions and USB connectivity enhance productivity. • Dual display allowing multiple measurements to be conveniently displayed at once. • Limit operation allows the setting and control of values that determine a HI / IN / LO status of subsequent measurements. •... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
· 4 inch (480x320) high resolution LCD. · 55000 counts. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. · Trend analysis accessible in chart mode. · SCPI support [See More]
- Form Factor: Bench top
from Cole-Parmer
bull; Available for sale only in the United States and Canada. • 6.5 digit resolution. • Graphical display. • Basic V DC accuracy of up to 0.025%. • 10mA to 10A current. • 10 ohm to 1 Gohm resistance. • 2 x 4 wire ohms measurement technique. • Frequency, period,... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 4 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]
- Form Factor: Bench top
from Cole-Parmer
bull; Available for sale only in the United States and Canada. • 6.5 digit resolution. • Graphical display. • Basic V DC accuracy of up to 0.025%. • 10mA to 10A current. • 10 ohm to 1 Gohm resistance. • 2 x 4 wire ohms measurement technique. • Frequency, period,... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 5 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]
- Form Factor: Bench top
from Cole-Parmer
bull; Easily integrate into existing systems with a variety of communication interfaces. • Digital I/O provides measurement output signals and a trigger input, or connects with a remote control device. • Bi-directional RS-232 and USB (TMC and CDC supported) interfaces allow remote control... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: RoHS; CE Marking
- Options & Features: Battery powered (optional feature)
from Cole-Parmer
bull; Save time and money on debugging and analysis. • Two-wire and four-wire resistance measurements for low and high current requirements. • User-selectable measurement speed rates maximize measurement efficiency and accuracy. • RS-232, USB, and digital I/O provide added... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Cole-Parmer
bull; Increase measurement speed and efficiency. • Perform two selected measurements simultaneously. • Models with GPIB or LAN card option offer additional flexibility. • Optional scanner card eliminates the complexities of software development for multipoint measurement and data... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Cole-Parmer
bull; Conveniently save and retrieve data. • User-selectable measurement speed maximizes measurement efficiency and accuracy. • Dual display provides multiple measurement visibility. • 0.02% DC voltage accuracy provides precision measurements. • USB device standard, with... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Cole-Parmer
bull; Conveniently save and retrieve data. • User-selectable measurement speed maximizes measurement efficiency and accuracy. • Dual display provides multiple measurement visibility. • 0.02% DC voltage accuracy provides precision measurements. • USB device standard, with... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Options & Features: Battery powered (optional feature)