Overload Protection Continuity Testers

5 Results
Multifunction Tester -- 4153 IN
from Hoyt Electrical Instrument Works, Inc.

A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF. All, not only Rugged, but designed... [See More]

  • Options & Features: Audible Continuity; Battery powered; Overload Protection
  • Form Factor: Portable
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Options & Features: Battery powered; Overload Protection
  • Form Factor: Clamp Meter; Handheld
Clamp Meter, AC/DC -- CM-9940
from REED-Direct

Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]

  • Options & Features: Audible Continuity; Overload Protection
  • Form Factor: Clamp Meter; Handheld
Clamp Meter, AC/DC, TRMS W/ Temp -- ST-3347
from REED-Direct

4000-count digital display with 40-segment analog bargraph. Audible continuity test and diode check. Peak hold function. Data hold function. DCA zero function. Low battery indication and auto power off. Double molded housing. Electronic overload protection. Designed to meet IEC61010-1 Cat. III 600V. [See More]

  • Options & Features: Audible Continuity; Battery powered; Overload Protection
  • Standards and Certifications: CAT III Safety Protection
  • Form Factor: Clamp Meter; Handheld
Leakage Current Tester -- ST-9809
from REED-Direct

Large 3-3/4 (4000-count) LCD. Auto power-off. Continuity Test: 40 ω threshold, beeper at 2.5kHz. Shielded transformer jaws open to 1.2". Max/Min, Data hold. Overload protection. Supplied with batteries. Include test leads and soft carrying case. SPECIFICATIONS: Current Range: 40mA to 100A AC. [See More]

  • Options & Features: Audible Continuity; Overload Protection
  • Form Factor: Clamp Meter; Handheld