Audible Indicator Continuity Testers
from REED-Direct
Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]
- Options & Features: Audible Continuity; Overload Protection
- Form Factor: Clamp Meter; Handheld
from Seaward Group USA
The IRT 1557 is a small, lightweight insulation resistance and continuity tester. Hand-held, it's superb addition to any test engineer's toolkit. It performs measurements according to BS 7671 16th/17th Edition Wiring Regulations and Part P. Seaward's unique integrated safety probe puts the LCD and... [See More]
- Options & Features: Audible Continuity; Battery powered
- Standards and Certifications: CAT III Safety Protection
- Form Factor: Handheld
from Hoyt Electrical Instrument Works, Inc.
Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads... [See More]
- Options & Features: Audible Continuity; Battery powered
- Form Factor: Handheld
from Greenlee Textron, Inc.
114 MM L X 267 MM W X 64 MM D SIZE. 9 VDC BATTERY POWER SUPPLY TYPE [See More]
- Options & Features: Audible Continuity; Battery powered
from REED-Direct
3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]
- Options & Features: Audible Continuity; Battery powered
- Form Factor: Clamp Meter; Handheld
from Hoyt Electrical Instrument Works, Inc.
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF. All, not only Rugged, but designed... [See More]
- Options & Features: Audible Continuity; Battery powered; Overload Protection
- Form Factor: Portable
from Greenlee Textron, Inc.
TYPE CLASSIC, BASIC. KIT CONTENTS 77M-G TONE GENERATOR 200B-G TONE PROBE AMPLIFIER IN A ZIPPERED NYLON POUCH [See More]
- Options & Features: Audible Continuity
from REED-Direct
4000-count digital display with 40-segment analog bargraph. Audible continuity test and diode check. Peak hold function. Data hold function. DCA zero function. Low battery indication and auto power off. Double molded housing. Electronic overload protection. Designed to meet IEC61010-1 Cat. III 600V. [See More]
- Options & Features: Audible Continuity; Battery powered; Overload Protection
- Standards and Certifications: CAT III Safety Protection
- Form Factor: Clamp Meter; Handheld
from Greenlee Textron, Inc.
NYLON (POUCH) HOUSING MATERIAL. KIT CONTENTS PE620 TONE GENERATOR, 200EP INDUCTIVE AMPLIFIER AND 700C WOVEN NYLON POUCH [See More]
- Options & Features: Audible Continuity
from REED-Direct
Resistance measurements to 4000 ω. Continuity test with beeper. 600V AC/DC test voltage range. Data hold switch. Test button may be locked on for hands-free operation. Automatic discharge when test button is released. Low battery indication. Supplied with soft carrying case and leads [See More]
- Options & Features: Audible Continuity; Battery powered
- Form Factor: Handheld
from Greenlee Textron, Inc.
TYPE CLASSIC, STANDARD. KIT CONTENTS 77HP-G HIGH POWER TONE GENERATOR, 200EP TONE PROBE AMPLIFIER IN A RUGGED WOVEN NYLON CARRYING CASE (700C) [See More]
- Options & Features: Audible Continuity
from REED-Direct
200mA test current for continuity range. Continuity test with beeper. Large, easy-to-read dual display with backlight. Data hold switch. Test button may be locked on for hands-free operation. Double molded plastic housing. Supplied with test leads, batteries and carrying case. Meets IEC61010-1 Cat. [See More]
- Options & Features: Audible Continuity
- Standards and Certifications: CAT III Safety Protection
- Form Factor: Handheld
from Greenlee Textron, Inc.
TYPE STANDARD [See More]
- Options & Features: Audible Continuity
from REED-Direct
Large 3-3/4 (4000-count) LCD. Auto power-off. Continuity Test: 40 ω threshold, beeper at 2.5kHz. Shielded transformer jaws open to 1.2". Max/Min, Data hold. Overload protection. Supplied with batteries. Include test leads and soft carrying case. SPECIFICATIONS: Current Range: 40mA to 100A AC. [See More]
- Options & Features: Audible Continuity; Overload Protection
- Form Factor: Clamp Meter; Handheld
from Greenlee Textron, Inc.
INDEPENDENT TALK BATTERY POWER SUPPLY TYPE. INCLUDES 77GX TONE GENERATOR, 200GX INDUCTIVE AMPLIFIER IN A RUGGED CARRYING CASE (711CS) [See More]
- Options & Features: Audible Continuity; Battery powered
from REED-Direct
Small and lightweight, with a carrying case and test leads wound on its body. Auto power-off function extends the battery life. Accuracy is guaranteed for 1 year, 73 °F ±3 °F, less than 75% RH. SPECIFICATIONS: AC/DC Current Range: 40mA, 400mA. Resolution: 0.01mA, 0.1mA. Accuracy: AC:... [See More]
- Options & Features: Audible Continuity; Battery powered
- Form Factor: Handheld
from Greenlee Textron, Inc.
BATTERY POWER SUPPLY TYPE. 2 TONE(S). INCLUDES PREMIUM TELCO-STYLE BENT NOSECLIP, PIERCING PIN, BED-OF-NAIL CONNECTORS. GX MODEL [See More]
- Options & Features: Audible Continuity; Battery powered
from REED-Direct
Non-contact AC voltage detection. Automatically turns on and off. Polarity indication. Cat. III, 600V safety rating. Includes batteries. SPECIFICATIONS: AC Voltage Range: 24, 120, 208, 240, 277, 480, 600V. Accuracy: ±(3% + 3 digits). DC Voltage Range: 6, 12, 24, 36, 48, 110, 220V. Accuracy:... [See More]
- Options & Features: Audible Continuity
- Form Factor: Handheld
from Greenlee Textron, Inc.
KIT CONTENTS 77 HP/6 AMPERE HIGH POWER TONE GENERATOR, 200 FP FILTER PROBE IN A CONVENIENT CORDURA CASE (700C) [See More]
- Options & Features: Audible Continuity
from REED-Direct
Automatically selects AC voltage, DC voltage or continuity. Non-contact AC voltage detection. Automatically turns on and off. Polarity indication. Cat. III, 600V safety rating. Includes batteries. SPECIFICATIONS: AC/DC Voltage Range: 4 to 600 V. Accuracy: ±(3% + 3 digits) or ±(1.5% + 2... [See More]
- Options & Features: Audible Continuity
- Form Factor: Handheld
from Greenlee Textron, Inc.
TYPE PREMIUM. FREQUENCY RATING 50 HZ. KIT CONTENTS 77 HP/6 A HIGH POWER TONE GENERATOR AND 200FP FILTER PROBE IN A CONVENIENT CORDURA CASE (700C). APPLICATION MORE ACCURATE WIRE IDENTIFICATION [See More]
- Options & Features: Audible Continuity
from Greenlee Textron, Inc.
TYPE DIGITAL, HIGH-PERFORMANCE, EXPERT. KIT CONTENTS 77GX TONE GENERATOR, 200XP MULTI FILTER TONE PROBE AMPLIFIER AND A RUGGED, WOVEN NYLON CARRYING CASE. APPLICATION FOR TRACING IN NOISY ENVIRONMENTS [See More]
- Options & Features: Audible Continuity
from Greenlee Textron, Inc.
TYPE EXPERT. KIT CONTENTS 77GX TONE GENERATOR, 200XP MULTI FILTER TONE PROBE AMPLIFIER IN A RUGGED, WOVEN NYLON CARRYING CASE, ABN CLIPS. APPLICATION TRACING IN NOISY ENVIRONMENTS [See More]
- Options & Features: Audible Continuity