Clamp Meter Continuity Testers

5 Results
OWON Digital Clamp Meter
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

- Auto- / manual range function. - Over-range protection. - Display count: 2000. - Automatic negative polarity display [See More]

  • Form Factor: Clamp Meter
  • Options & Features: Battery powered
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Battery powered; Overload Protection
Clamp Meter, AC/DC -- CM-9940
from REED-Direct

Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Audible Continuity; Overload Protection
Clamp Meter, AC/DC -- ST-332
from REED-Direct

Data Hold and Zero function. Auto shut off and low battery indication. Diode test and continuity check. Capacitance to 100 µF. Complete with test leads, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Battery powered
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Audible Continuity; Battery powered