PC Board Electrical Contactors
from Sensata Technologies
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any... [See More]
- Mounting: PCB; Bottom, side, PCB
- Current: 200
- Type: Electrical Contactor
- VDC: 800
from Sensata Technologies
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any... [See More]
- Mounting: PCB; Bottom, side, PCB
- Current: 200
- Type: Electrical Contactor
- VDC: 100
from Sensata Technologies
This line of patented MiniTACTOR power contactors are small, lightweight and cost effective. At less than 140 grams, the Sensata | Gigavac P-Series contactor can easily be installed in any orientation on a panel or PCB in a matter of seconds. Both the contacts and the coil are contained within a... [See More]
- Mounting: PCB; PCB - threaded
- Current: 30
- Type: Electrical Contactor
- VDC: 1200
from Sensata Technologies
This line of patented MiniTACTOR power contactors are small, lightweight and cost effective. At less than 140 grams, the Sensata | Gigavac P-Series contactor can easily be installed in any orientation on a panel or PCB in a matter of seconds. Both the contacts and the coil are contained within a... [See More]
- Mounting: PCB; PCB - threaded
- Current: 60
- Type: Electrical Contactor
- VDC: 1200