60 Hz Electrical Contactors

17 Results
DRA3P Series DRA3P48A2 Contactors
from Sensata Technologies

DRA3P Series is a family of DIN Rail mount 3-phase Solid State Contactors with resistive ratings of 2.4 and 4.2 Amps per channel at 48-510 VAC, and motor ratings of 1 and 2 HP at 480 VAC. All the DRA3P series models are C-UL-US recognized. The DRA3P three phase solid state contactor is available in... [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 510
  • Current: 0
  • Operating Temperature: -4 to 140
DRC Series Contactors
from Sensata Technologies

Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both contactor versions DRC3P and reversing contactor versions DRC3R. [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 530
  • Current: 5 to 8
  • Operating Temperature: -22 to 176
DRC Series Contactors
from Sensata Technologies

Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both contactor versions DRC3P and reversing contactor versions DRC3R. [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 415
  • Current: 8
  • Operating Temperature: -22 to 176
DRC Series Contactors
from Sensata Technologies

Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both contactor versions DRC3P and reversing contactor versions DRC3R. [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 600
  • Current: 5 to 8
  • Operating Temperature: -22 to 176
DRC Series Contactors
from Sensata Technologies

Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both contactor versions DRC3P and reversing contactor versions DRC3R. [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 600
  • Current: 5 to 8
  • Operating Temperature: -22 to 176
DRC Series Contactors
from Sensata Technologies

Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both contactor versions DRC3P and reversing contactor versions DRC3R. [See More]

  • Frequency: 50Hz; 60Hz
  • VAC: 48 to 600
  • Current: 5 to 8
  • Operating Temperature: -22 to 176
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 150
Contactor Relays -- SRD-N Series
from Mitsubishi Electric Automation, Inc.

Mitsubishi Electric offers AC and DC controlled Contactor Relays with multiple open and closed contacts configurations that can be used in a variety of applications; alarms and sensors, signal switching, detecting and controlling faults that occur in electrical circuits. [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 5 to 9
  • Type: Electrical Contactor
  • Current: 1 to 10
Magnetic Lighting Contactor -- A202K1BZM
from Eaton Corporation

MAGNETICALLY LATCHED TYPE. UL, CSA APPROVAL. 277 VAC LINE TO NEUTRAL/480 VAC LINE TO LINE (TUNGSTEN LAMP), 600 VAC (BALLAST LAMP) VOLTAGE RATING. OPEN ENCLOSURE. 30 AMPERE CURRENT RATING. 2 POLE(S). 277 V AT 60 HZ COIL VOLTAGE. 30 AMPERE AT 480 VAC TUNGSTEN LIGHTING/600 VAC BALLAST LIGHTING... [See More]

  • Frequency: 60Hz
  • Current: 30
  • Type: Electrical Contactor
  • VAC: 277
Definite Purpose 600 VAC Contactor -- DP1030A5014U
from Honeywell International, Inc.

CSA APPROVAL. OPEN ENCLOSURE. 30 AMP AT 240/277 VOLT AC CURRENT RATING. 1 POLE(S). 24 VOLT AC AT 50/60 HERTZ COIL VOLTAGE. SPST AUXILIARY CONTACT. 48 AMP AT 240/277 VOLT AC RESISTIVE AMPERE. POWERPRO BRAND. OVERALL DIMENSION 2.5 INCH WIDTH X 3.31 INCH DEPTH X 2.2 INCH HEIGHT. TERMINAL TYPE LUG. [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 30
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 225
Magnetic Lighting Contactor -- CN35AN2AB
from Eaton Corporation

ELECTRICALLY HELD TYPE. UL, CSA APPROVAL. 480 V (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING. OPEN ENCLOSURE. 10 AMPERE CURRENT RATING. 2 POLE(S). 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 10 AMPERE AT 480 V TUNGSTEN LIGHTING/600 V BALLAST LIGHTING... [See More]

  • Frequency: 50Hz; 60Hz
  • Current: 10
  • Type: Electrical Contactor
  • VAC: 110 to 120
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 350
Magnetic Lighting Contactor -- ECL03A1C3A
from Eaton Corporation

ELECTRICALLY HELD TYPE. FRAME 45 MM SIZE. UL, CSA APPROVAL. 277 V LINE TO NEUTRAL/480 V LINE TO LINE (FILAMENT LAMP), 600 V (BALLAST LAMP) VOLTAGE RATING. NEMA 1, IP40 ENCLOSURE. 10 AMPERE CURRENT RATING. 3 POLE(S). NEMA CONSTRUCTION STANDARD. 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE. 1NO SIDE... [See More]

  • Frequency: 50Hz; 60Hz
  • Current: 10
  • Type: Electrical Contactor
  • VAC: 440 to 480
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 600
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 710
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Frequency: 50Hz; 60Hz
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 350