Latching Electrical Contactors

4 Results
InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching -- 44496 [HD2VCM-01 from InPower, LLC]
from Waytek, Inc.

InPower ’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. [See More]

  • Features: Latching
  • Current: 35
  • Type: Electrical Contactor
  • VDC: 12 to 24
AFS819, AFS881 - Single pole latching NO contactors
from Schaltbau GmbH

Battery contactors for industrial trucks. AFS Series contactors are designed for use with electric vehicles in material handling. They are mainly used as motor contactors and much demanded as replacement and new contactors for most leading brands of trucks. The latching DC NO contactors do not... [See More]

  • Features: Latching
  • Poles: 1
  • Type: Electrical Contactor
  • Current: 150 to 250
Inpower HDVCM Latching Power Contactor, 70A, 12VDC -- 44498 [HDVCM-01 from InPower, LLC]
from Waytek, Inc.

InPower ’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower... [See More]

  • Features: Latching
  • Current: 70
  • Type: Electrical Contactor
  • VDC: 12 to 24
C137, C163, C164 - Battery contactors for railway and industrial applications
from Schaltbau GmbH

C137, C163 and C164 series contactors are suitable for handling DC loads in the range of 40 A up to 140 A for the most common coil voltages up to 120 V. The contactors have double-break contacts, a compact design, and function most reliably. Version “C ” are single pole NO contactors... [See More]

  • Features: Latching
  • Current: 140
  • Type: Electrical Contactor
  • VDC: 110 to 120