Bracket (Flange) Mount Electrical Contactors
from Waytek, Inc.
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment... [See More]
-
Mounting: Bracket;
L-Bracket
- Current: 200
- Type: Electrical Contactor
- VDC: 12
from Isabellenhutte USA
Automotive-rated HV contactors let you put together the system you want —with single-source speed and ease. And —like our shunts —we have a comprehensive selection of off-the-shelf and custom solutions. ICC contactors feature best-in-class low resistances to limit heating issues in... [See More]
- Mounting: Bracket
- Current: 1250
- Type: Electrical Contactor
- VDC: 1000
from Waytek, Inc.
The Intermittent Duty PowerSeal are designed for hydraulic power packs, RVs, and heavy truck starting applications. Trombetta 684-1251-232-02 Full Silver PowerSeal Contactor. Category: Contactors. Manufacturer: Trombetta. Designed for hydraulic motor applications, used in harsh environments. Similar... [See More]
-
Mounting: Bracket;
L-Bracket
- Current: 300
- Type: Electrical Contactor
- VDC: 12
from Isabellenhutte USA
Automotive-rated HV contactors let you put together the system you want —with single-source speed and ease. And —like our shunts —we have a comprehensive selection of off-the-shelf and custom solutions. ICC contactors feature best-in-class low resistances to limit heating issues in... [See More]
- Mounting: Bracket
- Current: 3000
- Type: Electrical Contactor
- VDC: 1000
from Waytek, Inc.
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment... [See More]
-
Mounting: Bracket;
Curved Bracket
- Current: 200
- Type: Electrical Contactor
- VDC: 12
from Waytek, Inc.
Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor. Category: Contactors. Manufacturer: Trombetta. The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct market spaces. Both the Intermittent and Continuous Duty... [See More]
-
Mounting: Bracket;
Curved L Bracket
- VDC: 12
- Type: Electrical Contactor
- Operating Temperature: -40 to 149
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Mounting: Bracket
- Poles: 1
- Type: Electrical Contactor
- Current: 150
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Mounting: Bracket
- Poles: 1
- Type: Electrical Contactor
- Current: 225
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Mounting: Bracket
- Poles: 1
- Type: Electrical Contactor
- Current: 350
from GIGAVAC
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]
- Mounting: Bracket
- Poles: 1
- Type: Electrical Contactor
- Current: 600