Fire Resistance Siding and Exterior Wall Coverings
2 Results
Rough Cedar Insulated Siding -- Monogram® 46
from CertainTeed Corporation
from CertainTeed Corporation
The Natural Look of Painted or Stained Cedar. Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of... [See More]
- Industry: Residential
- Thickness: 0.0460
- Type: Vinyl Siding
- Wind load: 220
Rough Cedar Insulated Siding -- Monogram® 46L & 46XL
from CertainTeed Corporation
from CertainTeed Corporation
Extra long, extra thick Monogram ® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide,... [See More]
- Industry: Residential
- Thickness: 0.0460
- Type: Vinyl Siding
- Wind load: 220