Vinyl Siding Siding and Exterior Wall Coverings
from CertainTeed Corporation
Reproduced from authentic hand-crafted boards, Carolina Beaded ™ provides an original impression for homes of distinction. The deep "V" groove design creates a distinct shadow line between the face of the panel and the rounded bead. The low gloss, brushed finish looks like freshly painted... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Authentic Look of Beveled-Edge Wood. Chamfer Board ™ is a uniquely designed panel that can be used in vertical siding, porch ceiling and soffit applications. Chamfer Board offers the authentic look of beveled-edge wood with plus the durability of vinyl. • Two popular styles: D5" Solid... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Classic Vertical Siding with Impressive Benefits With CedarBoards ™ Board & Batten, CertainTeed has combinded a popular historic siding with innovative foam insulation technology to provide a classic vertical siding with impressive energy-saving, sound absorbing and impact-resistance... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
The Perfect Balance of Beauty and Performance. CedarBoards ™ Insulated Siding provides the added strength and thermal benefit of rigid foam insulation with easy maintenance. Dressing your home in CedarBoards is like wrapping your family in a cozy blanket. Inside you will enjoy a quieter, more... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
The Natural Look of Painted or Stained Cedar. Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of... [See More]
- Type: Vinyl Siding
- Thickness: 0.0460
- Industry: Residential
- Wind load: 220
from CertainTeed Corporation
Extra long, extra thick Monogram ® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide,... [See More]
- Type: Vinyl Siding
- Thickness: 0.0460
- Industry: Residential
- Wind load: 220
from CertainTeed Corporation
The Traditional Look of Alternating Wide and Narrow Cedar Boards. With Board & Batten, CertainTeed has recreated a siding favored by early settlers to protect and beautify homes and outbuildings. Alternating wide and narrow vertical panels combine in a simple, yet beautiful, design well suited... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Architectural Accuracy and Beauty, Performance and Durability Restoration Classic ™ provides the premium features thah makes it a great choice for both remodeling and new construction. Available in three architecturally accurate profiles: Double 4" Clapboard - Select Cedar. Double 4 1/2"... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
The Classic Appearance of Wainscoting. CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship. Triple 2" wainscot style in solid and invisibly vented. Solid panel is designed for vertical siding, porch ceiling and... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Ironmax Soffit offers: Double 5" solid and fully vented styles. Extra-thick .046" construction for optimum... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Perimeter Soffit - The perfect balance of aesthetic and performance Perimeter Soffit offers a smooth, flat surface and provides the perfect balance of aesthetic and performance. Perimeter Soffit offers: • Triple 3-1/3 ” solid and hidden vent styles. • 14 low-gloss colors. • .040... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Triple 3 1/3" InvisiVent soffit offers at least 50% more ventilation than most standard vinyl soffit, providing more than 10" of net-free intake area. This means that not only will Triple 3 1/3" InvisiVent provide a balanced ventilation system, but will do so with an overhang as short as 10". The... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Universal Triple 4" Soffit Offers: Solid, vented and center vented panels. Designed for vertical siding, porch... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Soffit Use Only. Triple 4" Offers: Available in 9 Low-gloss, matte finish colors. Solid, Fully Vented and Center Vented Panels (center vented available in Colonial White and Snow only). .036" thicknes. Virtually maintenance free, never needs painting. Class 1(A) fire rating. Lifetime limited... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
If you're looking for vinyl siding that combines great looks and affordability, look no further than Encore ™. This high quality panel is attractive, easy to maintain and surprisingly economical. Available in four popular styles: Double 4" Clapboard. Double 4 1/2" Dutchlap. Double 5"... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Design Flexibility to Meet Any Budget. MainStreet ™ offers consistent quality, good looks and is the ideal choice for homeowners looking for value with the benefits of a premium panel. Available in seven classic styles: Double 4" Woodgrain Clapboard. Triple 3" Brushed Clapboard. Double 5"... [See More]
- Type: Vinyl Siding
- Industry: Residential
from CertainTeed Corporation
Wolverine American Legend ™ coordinates with Vinyl Carpentry Decorative Trim and Soffit so you can create and achieve the look you desire. Panels are available in a wide range of coordinating trim colors. Three Classic Styles: Double 4" Woodgrain Clapboard. Double 4 1/2" Woodgrain Dutchlap. [See More]
- Type: Vinyl Siding
- Industry: Residential