Commercial Siding and Exterior Wall Coverings
from Marley Eternit Limited
Fibre cement Cedral Weatherboard external cladding is the ideal low maintenance, rot free alternative to traditional timber weatherboarding. With the visual appeal of natural timber, simplicity of installation and resistance to rot, Cedral Weatherboard is an attractive, low maintenance alternative... [See More]
- Industry: Commercial; Residential
- Length: 142
- Type: Fiber Cement
- Width: 7.48
from Marley Eternit Limited
Equitone [natura] through coloured fibre cement material offers specifiers a sustainable and low maintenance exterior wall cladding facade that combines excellent aesthetics with durability and impact resistance: qualities that will enhance any new build project or equally, improve and upgrade an... [See More]
- Industry: Commercial; Residential
- Length: 49.21
- Type: Fiber Cement
- Width: 122
from Marley Eternit Limited
Equitone [pictura] exterior wall coating incorporates an additional surface treatment on to the fibre cement material. The main characteristic of this treatment is the hard, smooth, silky matt surface. The UV cured top layer offers good protection against many types of staining and mechanical damage... [See More]
- Industry: Commercial; Residential
- Length: 49.21
- Type: Fiber Cement
- Width: 122
from Marley Eternit Limited
Equitone [tectiva] is a through coloured fibre cement material that offers elegant shades of natural colour providing a unique aesthetic effect. Equitone [tectiva] is characterised by the fine sanded lines and naturally occurring hues within the material. These enhance the natural matt appearance... [See More]
- Industry: Commercial; Residential
- Length: 48.03
- Type: Fiber Cement
- Width: 120
from Marley Eternit Limited
Equitone [textura] combines vivid colour, texture and toughness to create distinct and unique designs in one fully compressed fibre cement cladding panel. With a highly glazed, granular finish available in any factory-approved RAL colour, it is impact resistant yet strong, light in weight and easy... [See More]
- Industry: Commercial; Residential
- Length: 49.21
- Type: Fiber Cement
- Width: 122