Residential Siding and Exterior Wall Coverings

16 Results
Brushed Finish Siding -- Carolina Beaded™
from CertainTeed Corporation

Reproduced from authentic hand-crafted boards, Carolina Beaded ™ provides an original impression for homes of distinction. The deep "V" groove design creates a distinct shadow line between the face of the panel and the rounded bead. The low gloss, brushed finish looks like freshly painted... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Cedral Weatherboard
from Marley Eternit Limited

Fibre cement Cedral Weatherboard external cladding is the ideal low maintenance, rot free alternative to traditional timber weatherboarding. With the visual appeal of natural timber, simplicity of installation and resistance to rot, Cedral Weatherboard is an attractive, low maintenance alternative... [See More]

  • Industry: Commercial; Residential
  • Length: 142
  • Type: Fiber Cement
  • Width: 7.48
Brushed Finish Vertical Siding -- Chamfer Board™
from CertainTeed Corporation

Authentic Look of Beveled-Edge Wood. Chamfer Board ™ is a uniquely designed panel that can be used in vertical siding, porch ceiling and soffit applications. Chamfer Board offers the authentic look of beveled-edge wood with plus the durability of vinyl. • Two popular styles: D5" Solid... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Natura
from Marley Eternit Limited

Equitone [natura] through coloured fibre cement material offers specifiers a sustainable and low maintenance exterior wall cladding facade that combines excellent aesthetics with durability and impact resistance: qualities that will enhance any new build project or equally, improve and upgrade an... [See More]

  • Industry: Commercial; Residential
  • Length: 49.21
  • Type: Fiber Cement
  • Width: 122
Rough Cedar Insulated Board & Batten -- CedarBoards™
from CertainTeed Corporation

Classic Vertical Siding with Impressive Benefits With CedarBoards ™ Board & Batten, CertainTeed has combinded a popular historic siding with innovative foam insulation technology to provide a classic vertical siding with impressive energy-saving, sound absorbing and impact-resistance... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Pictura
from Marley Eternit Limited

Equitone [pictura] exterior wall coating incorporates an additional surface treatment on to the fibre cement material. The main characteristic of this treatment is the hard, smooth, silky matt surface. The UV cured top layer offers good protection against many types of staining and mechanical damage... [See More]

  • Industry: Commercial; Residential
  • Length: 49.21
  • Type: Fiber Cement
  • Width: 122
Rough Cedar Insulated Siding -- CedarBoards™
from CertainTeed Corporation

The Perfect Balance of Beauty and Performance. CedarBoards ™ Insulated Siding provides the added strength and thermal benefit of rigid foam insulation with easy maintenance. Dressing your home in CedarBoards is like wrapping your family in a cozy blanket. Inside you will enjoy a quieter, more... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Tectiva
from Marley Eternit Limited

Equitone [tectiva] is a through coloured fibre cement material that offers elegant shades of natural colour providing a unique aesthetic effect. Equitone [tectiva] is characterised by the fine sanded lines and naturally occurring hues within the material. These enhance the natural matt appearance... [See More]

  • Industry: Commercial; Residential
  • Length: 48.03
  • Type: Fiber Cement
  • Width: 120
Rough Cedar Insulated Siding -- Monogram® 46
from CertainTeed Corporation

The Natural Look of Painted or Stained Cedar. Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of natural cedar without the expense and heavy maintenance. You can create a home to be proud of with Monogram's designer palette of... [See More]

  • Industry: Residential
  • Thickness: 0.0460
  • Type: Vinyl Siding
  • Wind load: 220
Textura
from Marley Eternit Limited

Equitone [textura] combines vivid colour, texture and toughness to create distinct and unique designs in one fully compressed fibre cement cladding panel. With a highly glazed, granular finish available in any factory-approved RAL colour, it is impact resistant yet strong, light in weight and easy... [See More]

  • Industry: Commercial; Residential
  • Length: 49.21
  • Type: Fiber Cement
  • Width: 122
Rough Cedar Insulated Siding -- Monogram® 46L & 46XL
from CertainTeed Corporation

Extra long, extra thick Monogram ® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide,... [See More]

  • Industry: Residential
  • Thickness: 0.0460
  • Type: Vinyl Siding
  • Wind load: 220
Rough Cedar Vertical Siding -- Board & Batten
from CertainTeed Corporation

The Traditional Look of Alternating Wide and Narrow Cedar Boards. With Board & Batten, CertainTeed has recreated a siding favored by early settlers to protect and beautify homes and outbuildings. Alternating wide and narrow vertical panels combine in a simple, yet beautiful, design well suited... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Select Cedar Siding -- Restoration Classic™
from CertainTeed Corporation

Architectural Accuracy and Beauty, Performance and Durability Restoration Classic ™ provides the premium features thah makes it a great choice for both remodeling and new construction. Available in three architecturally accurate profiles: Double 4" Clapboard - Select Cedar. Double 4 1/2"... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Vinyl Soffit -- Beaded Triple 2"
from CertainTeed Corporation

The Classic Appearance of Wainscoting. CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship. Triple 2" wainscot style in solid and invisibly vented. Solid panel is designed for vertical siding, porch ceiling and... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Vinyl Soffit -- Ironmax™ Double 5"
from CertainTeed Corporation

CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Ironmax Soffit offers: Double 5" solid and fully vented styles. Extra-thick .046" construction for optimum... [See More]

  • Industry: Residential
  • Type: Vinyl Siding
Vinyl Soffit -- Solid Soffit 3 1/3"
from CertainTeed Corporation

Perimeter Soffit - The perfect balance of aesthetic and performance Perimeter Soffit offers a smooth, flat surface and provides the perfect balance of aesthetic and performance. Perimeter Soffit offers: • Triple 3-1/3 ” solid and hidden vent styles. • 14 low-gloss colors. • .040... [See More]

  • Industry: Residential
  • Type: Vinyl Siding