7-16 Coaxial Terminations
6 Results
1500W 3GHz Coaxial Termination -- UIYCT1500A
from UIY Inc.
from UIY Inc.
1500W 3GHz Coaxial Termination [See More]
- Connector Type: 7-16; 7/16
- Power: 1500
- Frequency Range: 3000
- VSWR: 1.25
Coaxial Termination -- 5o2110000
from 5o.com
from 5o.com
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]
- Connector Type: 7-16; 7/16
- Power: 1000
- Frequency Range: 0.0 to 3000
- VSWR: 1.20
RF Coaxial Termination -- 22648281 [22648281 from HUBER+SUHNER AG]
from Richardson RFPD
from Richardson RFPD
7/16 plug(m), 2W [See More]
- Connector Type: 7-16
- Resistance: 50 Ω
RF Coaxial Termination -- 22650018 [85218434 from HUBER+SUHNER AG]
from Richardson RFPD
from Richardson RFPD
7/16 plug(m), 1W [See More]
- Connector Type: 7-16
- Resistance: 50 Ω
RF Coaxial Termination -- 3073D [3073D from Spectrum Control]
from Richardson RFPD
from Richardson RFPD
Terminations 7/16 - DIN, DC - 7.5 GHz, 5 Watts [See More]
- Connector Type: 7-16
- Resistance: 50 Ω
RF Coaxial Termination -- R404170111 [R404170111 from Radiall]
from Richardson RFPD
from Richardson RFPD
7/16 Male Coaxial Termination DC-4 GHz 2W [See More]
- Connector Type: 7-16
- Resistance: 50 Ω