TNC Coaxial Terminations

13 Results
RF Coaxial Termination -- 202117 [202117 from Amphenol RF]
from Richardson RFPD

TNC Terminator Plug [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- 22640680 [22640680 from HUBER+SUHNER AG]
from Richardson RFPD

Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male). [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- 3112-T [3112-T from Spectrum Control]
from Richardson RFPD

Terminations TNC, DC - 12.4 GHz, 25 Watts [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- R404370600 [R404370600 from Radiall]
from Richardson RFPD

TNC Male Coaxial Termination DC-18 GHz [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- R404370650 [R404370650 from Radiall]
from Richardson RFPD

TNC Male Coaxial Termination DC-18 GHz [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- R404370655 [R404370655 from Radiall]
from Richardson RFPD

TNC Male Coaxial Termination DC-18 GHz [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- R404586000 [R404586000 from Radiall]
from Richardson RFPD

TNC Male Standard Coaxial Terminations DC-18 GHz 20W [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
RF Coaxial Termination -- R404586500 [R404586500 from Radiall]
from Richardson RFPD

TNC Female Standard Coaxial Terminations DC-18 GHz 200W [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
50 Ohm Termination and Mismatch, High Power (75 to 1000 Watts) -- 50T-032-XXX
from JFW Industries, Inc.

Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]

  • Connector Type: BNC; Type N; SMA; TNC; 7/16
  • Power: 100
  • Frequency Range: 1000
  • VSWR: 1.10
TNC Resistor Termination -- 310-T50TP
from Gem Electronics

TNC Resistor Termination. 50 Ohm Impedance [See More]

  • Connector Type: TNC
  • Resistance: 50 Ω
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) -- 50T-143
from JFW Industries, Inc.

Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]

  • Connector Type: TNC
  • Power: 2
  • Frequency Range: 8000
  • VSWR: 1.10 to 1.35
TNC Resistor Termination -- 310-T75TP
from Gem Electronics

TNC Resistor Termination 310-T75TP 50 Ohm [See More]

  • Connector Type: TNC
  • Resistance: 75 Ω
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts) -- 50T-034-XXX
from JFW Industries, Inc.

Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]

  • Connector Type: BNC; Type N; SMA; TNC; 7/16
  • Power: 50
  • Frequency Range: 1000
  • VSWR: 1.05